☰
RC1584T
RC1584T
Obsolete
Description:  IC REG CONV PENTIUM 1OUT TO220-3
Manufacturer:  onsemi
Datasheet:   RC1584T Datasheet
History Price: Obsolete
In Stock: 45120
RC1584T Specification
Specification
Part No
RC1584T
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Intel Pentium? II GTL+
Voltage - Input
3.5V ~ 7V
Number of Outputs
1
Voltage - Output
1.5V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
RC1584T PDF Datasheet
RC1584T Related Parts
RC1584MT
RC1584MT
Fairchild Semiconductor
IC REG LINEAR ADJ LDO REGULATOR
RC1584T15
RC1584T15
Fairchild Semiconductor
IC REG LINEAR FIXED LDO REG
RC1585M
RC1585M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1585M
RC1585M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585M15
RC1585M15
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585MT
RC1585MT
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1585T
RC1585T
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1585T15
RC1585T15
Fairchild Semiconductor
FIXED POSITIVE LDO REGULATOR
RC1585T15
RC1585T15
onsemi
IC REG CONV PENTIUM 1OUT TO220-3
RC1587M
RC1587M
Fairchild Semiconductor
ADJUSTABLE LDO REGULATOR
RC1587M
RC1587M
onsemi
IC REG CONV PENTIUM 1OUT TO263-3
RC1587M15
RC1587M15
Fairchild Semiconductor
FIXED POSITIVE LDO REGULATOR
RC1584T Compare Parts
  • RC1584T vs RC1587T33
  • RC1584T vs RC1587T15
  • RC1584T vs RC1587T15
  • RC1584T vs RC1587T
  • RC1584T vs RC1587T
  • RC1584T vs RC1587M33
  • RC1584T vs RC1587M15
  • RC1584T vs RC1587M15
  • RC1584T vs RC1587M
  • RC1584T vs RC1587M
  • RC1584T vs RC1585T15
  • RC1584T vs RC1585T15
  • RC1584T vs RC1585T
  • RC1584T vs RC1585MT
  • RC1584T vs RC1585M15
  • RC1584T vs RC1585M
  • RC1584T vs RC1585M
  • RC1584T vs RC1584T15
  • RC1584T vs RC1584MT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!