MC7448VS667NC
MC7448VS667NC
Obsolete
Description:  IC MPU MPC74XX 667MHZ 360FCCLGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 20800
MC7448VS667NC Specification
Specification
Part No
MC7448VS667NC
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC74xx
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC G4
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
667MHz
Co-Processors/DSP
Multimedia; SIMD
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.5V, 1.8V, 2.5V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
360-CLGA, FCCLGA
MC7448VS667NC PDF Datasheet
MC7448VS667NC Related Parts
MC7410TVU400LE
MC7410TVU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400LE
MC7410VU400LE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU400NE
MC7410VU400NE
NXP Semiconductors
IC MPU MPC74XX 400MHZ 360CBGA
MC7410VU450NE
MC7410VU450NE
NXP Semiconductors
IC MPU MPC74XX 450MHZ 360CBGA
MC7410VU500LE
MC7410VU500LE
NXP Semiconductors
IC MPU MPC74XX 500MHZ 360CBGA
MC7447AHX1000LB
MC7447AHX1000LB
Freescale Semiconductor
IC MPU MPC74XX 1GHZ 360FCCBGA
MC7447AHX1333LB
MC7447AHX1333LB
Freescale Semiconductor
APOLLO7PM,RV1.1,1.3V,105C
MC7447AHX1420LB
MC7447AHX1420LB
Freescale Semiconductor
IC MPU MPC74XX 1.42GHZ 360FCCBGA
MC7447AHX600NB
MC7447AHX600NB
Freescale Semiconductor
IC MPU MPC74XX 600MHZ 360FCCBGA
MC7447AHX867NB
MC7447AHX867NB
Freescale Semiconductor
IC MPU MPC74XX 867MHZ 360FCCBGA
MC7447AVS1000LB
MC7447AVS1000LB
Freescale Semiconductor
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7447AVS1000LB
MC7447AVS1000LB
NXP Semiconductors
IC MPU MPC74XX 1.0GHZ 360FCCLGA
MC7448VS667NC Compare Parts
  • MC7448VS667NC vs MC7448VU867ND
  • MC7448VS667NC vs MC7448VU867NC
  • MC7448VS667NC vs MC7448VU800ND
  • MC7448VS667NC vs MC7448VU800ND
  • MC7448VS667NC vs MC7448VU667ND
  • MC7448VS667NC vs MC7448VU667NC
  • MC7448VS667NC vs MC7448VU600ND
  • MC7448VS667NC vs MC7448VU600NC
  • MC7448VS667NC vs MC7448VU1700LD
  • MC7448VS667NC vs MC7448VU1700LD
  • MC7448VS667NC vs MC7448VU1700LC
  • MC7448VS667NC vs MC7448VU1600PD
  • MC7448VS667NC vs MC7448VU1600LD
  • MC7448VS667NC vs MC7448VU1600LD
  • MC7448VS667NC vs MC7448VU1600LC
  • MC7448VS667NC vs MC7448VU1420LD
  • MC7448VS667NC vs MC7448VU1420LC
  • MC7448VS667NC vs MC7448VU1400ND
  • MC7448VS667NC vs MC7448VU1400ND
  • MC7448VS667NC vs MC7448VU1400NC
  • MC7448VS667NC vs MC7448VU1267ND
  • MC7448VS667NC vs MC7448VU1267ND
  • MC7448VS667NC vs MC7448VU1267NC
  • MC7448VS667NC vs MC7448VU1250ND
  • MC7448VS667NC vs MC7448VU1250ND
  • MC7448VS667NC vs MC7448VU1250NC
  • MC7448VS667NC vs MC7448VU1000ND
  • MC7448VS667NC vs MC7448VU1000ND
  • MC7448VS667NC vs MC7448VU1000NC
  • MC7448VS667NC vs MC7448VU1000LD
  • MC7448VS667NC vs MC7448VU1000LD
  • MC7448VS667NC vs MC7448VU1000LC
  • MC7448VS667NC vs MC7448VS867ND
  • MC7448VS667NC vs MC7448VS867NC
  • MC7448VS667NC vs MC7448VS667ND
  • MC7448VS667NC vs MC7448VS600ND
  • MC7448VS667NC vs MC7448VS600NC
  • MC7448VS667NC vs MC7448VS1700LD
  • MC7448VS667NC vs MC7448VS1700LC
  • MC7448VS667NC vs MC7448VS1600LD
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads