Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK53DN512CLQ10
MK53DN512CLQ10
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MK53DN512CLQ10 Datasheet
History Price: $16.42370
In Stock: 3260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK53DN512CLQ10 Specification
Specification
Part No
MK53DN512CLQ10
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals
DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O
94
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 41x16b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
MK53DN512CLQ10 PDF Datasheet
MK53DN512CLQ10 Datasheet
Click and Download: MK53DN512CLQ10 Datasheet
MK53DN512CLQ10 Related Parts
MK50DN512CLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512CLL10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CLQ10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MK50DN512CLQ10
Freescale Semiconductor
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512CMC10
NXP Semiconductors
IC MCU 32B 512KB FLASH 121MAPBGA
MK50DN512CMD10
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10
Freescale Semiconductor
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512CMD10R
NXP Semiconductors
IC MCU 32B 512KB FLASH 144MAPBGA
MK50DN512ZCLL10
NXP Semiconductors
KINETIS K50:100MHZ CORTEX-M4 PE
MK50DN512ZCLL10
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 100LQFP
MK50DN512ZCLQ10
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MK53DN512CLQ10 Compare Parts
MK53DN512CLQ10 vs MK53DX256ZCLQ10
MK53DN512CLQ10 vs MK53DX256ZCLQ10
MK53DN512CLQ10 vs MK53DX256CMD10
MK53DN512CLQ10 vs MK53DX256CLQ10
MK53DN512CLQ10 vs MK53DN512ZCMD10
MK53DN512CLQ10 vs MK53DN512ZCMD10
MK53DN512CLQ10 vs MK53DN512ZCMD10
MK53DN512CLQ10 vs MK53DN512ZCLQ10
MK53DN512CLQ10 vs MK53DN512CMD10
MK53DN512CLQ10 vs MK52DN512ZCMD10
MK53DN512CLQ10 vs MK52DN512ZCMD10
MK53DN512CLQ10 vs MK52DN512ZCLQ10
MK53DN512CLQ10 vs MK52DN512CMD10
MK53DN512CLQ10 vs MK52DN512CMD10
MK53DN512CLQ10 vs MK52DN512CMD10
MK53DN512CLQ10 vs MK52DN512CLQ10
MK53DN512CLQ10 vs MK52DN512CLQ10
MK53DN512CLQ10 vs MK51DX256ZCMC10
MK53DN512CLQ10 vs MK51DX256ZCLL10
MK53DN512CLQ10 vs MK51DX256ZCLL10
MK53DN512CLQ10 vs MK51DX256CMC7
MK53DN512CLQ10 vs MK51DX256CMC10
MK53DN512CLQ10 vs MK51DX256CLL7
MK53DN512CLQ10 vs MK51DX256CLL7
MK53DN512CLQ10 vs MK51DX256CLL10
MK53DN512CLQ10 vs MK51DX256CLL10
MK53DN512CLQ10 vs MK51DX256CLK7
MK53DN512CLQ10 vs MK51DX256CLK7
MK53DN512CLQ10 vs MK51DX256CLK10
MK53DN512CLQ10 vs MK51DX128CMC7
MK53DN512CLQ10 vs MK51DX128CMC7
MK53DN512CLQ10 vs MK51DX128CLK7
MK53DN512CLQ10 vs MK51DX128CLK7
MK53DN512CLQ10 vs MK51DX128CLH7
MK53DN512CLQ10 vs MK51DX128CLH7
MK53DN512CLQ10 vs MK51DN512ZCMC10
MK53DN512CLQ10 vs MK51DN512ZCMC10
MK53DN512CLQ10 vs MK51DN512ZCMC10
MK53DN512CLQ10 vs MK51DN512ZCLQ10
MK53DN512CLQ10 vs MK51DN512ZCLQ10
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you