Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors MPC9658FA
MPC9658FA
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 32LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPC9658FA Datasheet
History Price: Obsolete
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPC9658FA Specification
Specification
Part No
MPC9658FA
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Input
LVPECL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/No
Frequency - Max
250MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
MPC9658FA PDF Datasheet
MPC9658FA Datasheet
Click and Download: MPC9658FA Datasheet
MPC9658FA Related Parts
MPC9229AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229FA
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229FN
NXP Semiconductors
IC CLK/FREQ SYNTH 28PLCC
MPC9230AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9230ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9230EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9658FA Compare Parts
MPC9658FA vs MPC99J93ACR2
MPC9658FA vs MPC99J93AC
MPC9658FA vs MPC9993FA
MPC9658FA vs MPC9993FA
MPC9658FA vs MPC9993ACR2
MPC9658FA vs MPC9993AC
MPC9658FA vs MPC9992FA
MPC9658FA vs MPC9992ACR2
MPC9658FA vs MPC9992AC
MPC9658FA vs MPC9992AC
MPC9658FA vs MPC9893FA
MPC9658FA vs MPC9893AER2
MPC9658FA vs MPC9893AE
MPC9658FA vs MPC9893AE
MPC9658FA vs MPC97H74FA
MPC9658FA vs MPC97H74AER2
MPC9658FA vs MPC97H74AE
MPC9658FA vs MPC97H73FA
MPC9658FA vs MPC97H73AER2
MPC9658FA vs MPC97H73AE
MPC9658FA vs MPC9774FAR2
MPC9658FA vs MPC9774FA
MPC9658FA vs MPC9774AER2
MPC9658FA vs MPC9774AE
MPC9658FA vs MPC9774AE
MPC9658FA vs MPC9773FA
MPC9658FA vs MPC9773AER2
MPC9658FA vs MPC9773AE
MPC9658FA vs MPC9773AE
MPC9658FA vs MPC9772FAR2
MPC9658FA vs MPC9772FAR2
MPC9658FA vs MPC9772FA
MPC9658FA vs MPC9772FA
MPC9658FA vs MPC9772AER2
MPC9658FA vs MPC9772AE
MPC9658FA vs MPC9772AE
MPC9658FA vs MPC9658ACR2
MPC9658FA vs MPC9658AC
MPC9658FA vs MPC9658AC
MPC9658FA vs MPC9653FA
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.