DLP-2232PB-G
DLP-2232PB-G
Obsolete
Description:  IC MOD PIC16F877A 20MHZ 368KB
Manufacturer:  DLP Design
History Price: Obsolete
In Stock: 7200
DLP-2232PB-G Specification
Specification
Part No
DLP-2232PB-G
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
DLP Design
Series
USB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MCU, USB Core
Core Processor
PIC16F877A
Co-Processor
FT2232D
Speed
20MHz
Flash Size
8KB
RAM Size
368KB
Connector Type
USB - B, Pin Header
Size / Dimension
2.800" L x 1.000" W (71.10mm x 25.40mm)
Operating Temperature
-
DLP-2232PB-G PDF Datasheet
DLP-2232PB-G Compare Parts
  • DLP-2232PB-G vs DLP-HS-FPGA
  • DLP-2232PB-G vs DLP-FPGA
  • DLP-2232PB-G vs DLP-245PL-G
  • DLP-2232PB-G vs DLP-245PB-G
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.