Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8735AYI-01LF
8735AYI-01LF
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8735AYI-01LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8735AYI-01LF Specification
Specification
Part No
8735AYI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Frequency - Max
700MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
8735AYI-01LF PDF Datasheet
8735AYI-01LF Datasheet
Click and Download: 8735AYI-01LF Datasheet
8735AYI-01LF Related Parts
8731CY-01LF
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
8731CY-01LFT
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
87321AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87321AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87322BYILF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
87322BYILFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LF
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
87332AMI-01LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 87332 SER
87332AMI-01LFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87339AGI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AGI-11LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
8735AYI-01LF Compare Parts
8735AYI-01LF vs 873996AYLF
8735AYI-01LF vs 873995AYLFT
8735AYI-01LF vs 873995AYLF
8735AYI-01LF vs 873991AYLFT
8735AYI-01LF vs 873991AYLF
8735AYI-01LF vs 873991AY-147LFT
8735AYI-01LF vs 873991AY-147LF
8735AYI-01LF vs 873990AYLFT
8735AYI-01LF vs 873990AYLF
8735AYI-01LF vs 8735BYI-01LFT
8735AYI-01LF vs 8735BYI-01LF
8735AYI-01LF vs 8735BMI-21LFT
8735AYI-01LF vs 8735BMI-21LF
8735AYI-01LF vs 8735BKI-21LFT
8735AYI-01LF vs 8735BKI-21LF
8735AYI-01LF vs 8735BKI-01LFT
8735AYI-01LF vs 8735BKI-01LF
8735AYI-01LF vs 8735AY-31LFT
8735AYI-01LF vs 8735AY-31LF
8735AYI-01LF vs 8735AMI-21LF
8735AYI-01LF vs 8735AM-21LFT
8735AYI-01LF vs 8735AM-21LF
8735AYI-01LF vs 87354AMILFT
8735AYI-01LF vs 87354AMILF
8735AYI-01LF vs 87339AMI-11LFT
8735AYI-01LF vs 87339AMI-11LF
8735AYI-01LF vs 87339AGI-11LFT
8735AYI-01LF vs 87339AGI-11LF
8735AYI-01LF vs 87332AMI-01LFT
8735AYI-01LF vs 87332AMI-01LF
8735AYI-01LF vs 8732AY-01LFT
8735AYI-01LF vs 8732AY-01LF
8735AYI-01LF vs 87322BYILFT
8735AYI-01LF vs 87322BYILF
8735AYI-01LF vs 87321AMILFT
8735AYI-01LF vs 87321AMILF
8735AYI-01LF vs 8731CY-01LFT
8735AYI-01LF vs 8731CY-01LF
8735AYI-01LF vs 87321AMILF5
8735AYI-01LF vs 8732AYI-01LF
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.