PEF88204EV2.1
PEF88204EV2.1
Active
Description:  VINAX-A4 4-CHANNEL 30MHZ AFE
Manufacturer:  Lantiq
History Price: $32.53000
In Stock: 46000
PEF88204EV2.1 Specification
Specification
Part No
PEF88204EV2.1
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Lantiq
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
-
Power (Watts)
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF88204EV2.1 Compare Parts
  • PEF88204EV2.1 vs PEF55218EV21
  • PEF88204EV2.1 vs PEF55208EV21
  • PEF88204EV2.1 vs PEF22825FV1.1
  • PEF88204EV2.1 vs PEF88204EV2.1-G
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you