Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Altera EPXA1F672C1
EPXA1F672C1
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
LOADABLE PLD, PBGA672
Manufacturer:
Altera
Datasheet:
EPXA1F672C1 Datasheet
History Price: $63.99000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPXA1F672C1 Specification
Specification
Part No
EPXA1F672C1
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Altera
Series
Excalibur
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
266 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
32K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
16K
FPGA Core Cells
4160
FPGA Gates
100K
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
672-BBGA, FCBGA
Supplier Device Package
672-FBGA (27x27)
EPXA1F672C1 PDF Datasheet
EPXA1F672C1 Datasheet
Click and Download: EPXA1F672C1 Datasheet
EPXA1F672C1 Related Parts
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C3
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C3
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F672C1 Compare Parts
EPXA1F672C1 vs EPXA4F672C3GZ
EPXA1F672C1 vs EPXA4F672C3
EPXA1F672C1 vs EPXA4F672C2ES
EPXA1F672C1 vs EPXA4F672C2
EPXA1F672C1 vs EPXA4F672C1GZ
EPXA1F672C1 vs EPXA4F672C1ES
EPXA1F672C1 vs EPXA4F672C1
EPXA1F672C1 vs EPXA4F1020C3
EPXA1F672C1 vs EPXA4F1020C2ES
EPXA1F672C1 vs EPXA4F1020C2
EPXA1F672C1 vs EPXA4F1020C2
EPXA1F672C1 vs EPXA4F1020C1ES
EPXA1F672C1 vs EPXA4F1020C1
EPXA1F672C1 vs EPXA4F1020C1
EPXA1F672C1 vs EPXA1F672C3
EPXA1F672C1 vs EPXA1F672C3
EPXA1F672C1 vs EPXA1F672C2ES
EPXA1F672C1 vs EPXA1F672C2
EPXA1F672C1 vs EPXA1F672C1ES
EPXA1F672C1 vs EPXA1F484I2
EPXA1F672C1 vs EPXA1F484I2
EPXA1F672C1 vs EPXA1F484C3
EPXA1F672C1 vs EPXA1F484C2ES
EPXA1F672C1 vs EPXA1F484C2
EPXA1F672C1 vs EPXA1F484C2
EPXA1F672C1 vs EPXA1F484C1ES
EPXA1F672C1 vs EPXA1F484C1
EPXA1F672C1 vs EPXA10F1020C3
EPXA1F672C1 vs EPXA10F1020C3
EPXA1F672C1 vs EPXA10F1020C2ES
EPXA1F672C1 vs EPXA10F1020C2
EPXA1F672C1 vs EPXA10F1020C1ES
EPXA1F672C1 vs EPXA10F1020C1
EPXA1F672C1 vs EPXA10F1020C1
EPXA1F672C1 vs EPXA4XXA
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!