N80C152JA-1
N80C152JA-1
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   N80C152JA-1 Datasheet
History Price: Active
In Stock: 26800
N80C152JA-1 Specification
Specification
Part No
N80C152JA-1
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
80C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
N80C152JA-1 PDF Datasheet
N80C152JA-1 Related Parts
N8042AH
N8042AH
Intel
8-BIT, MROM, 8048 CPU
N8044AH
N8044AH
Intel
8-BIT, MROM, 8051 CPU, 12MHZ
N80C151SB16
N80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ
N80C152JB
N80C152JB
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JB
N80C152JB
Rochester Electronics
IC MCU 8BIT
N80C152JB-1
N80C152JB-1
Rochester Electronics
IC MCU 8BIT
N80C152JB-G
N80C152JB-G
Rochester Electronics
IC MCU
N80C152JC
N80C152JC
Rochester Electronics
IC MCU 8BIT
N80C152JC-1-G
N80C152JC-1-G
Rochester Electronics
IC MCU 8BIT
N80C152JD
N80C152JD
Intel
8-BIT, 8051 CPU, 6MHZ
N80C152JD
N80C152JD
Rochester Electronics
IC MCU 8BIT
N80C196KC20
N80C196KC20
Intel
IC MCU 16BIT 16KB OTP 68PLCC
N80C152JA-1 Compare Parts
  • N80C152JA-1 vs N80C452
  • N80C152JA-1 vs N80C196MD
  • N80C152JA-1 vs N80C196KC20
  • N80C152JA-1 vs N80C152JD
  • N80C152JA-1 vs N80C152JD
  • N80C152JA-1 vs N80C152JC-1-G
  • N80C152JA-1 vs N80C152JC
  • N80C152JA-1 vs N80C152JB-G
  • N80C152JA-1 vs N80C152JB-1
  • N80C152JA-1 vs N80C152JB
  • N80C152JA-1 vs N80C152JB
  • N80C152JA-1 vs N80C151SB16
  • N80C152JA-1 vs N8044AH
  • N80C152JA-1 vs N8042AH
  • N80C152JA-1 vs N80C31BH-16
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!