☰
IPS521
IPS521
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IPS521 Datasheet
History Price: Obsolete
In Stock: 40280
IPS521 Specification
Specification
Part No
IPS521
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2.2A
Rds On (Typ)
55mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB (5-LEAD)
Package / Case
TO-220-5
IPS521 PDF Datasheet
IPS521 Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS521 Description
The International Rectifier IPS521 is a high-performance integrated power stage designed for driving N-channel MOSFETs in various applications, particularly in power management, DC-DC converters, and motor control systems. This device is part of the IPS (Integrated Power Stage) family, which combines a gate driver and a high-side MOSFET in a single package, providing a compact and efficient solution for power conversion.

## Key Specifications:

1. Type: Integrated Power Stage (IPS) with N-channel MOSFET
2. Maximum Supply Voltage (V_B): 60V
3. Gate Drive Voltage (V_GS):
- Maximum: ±20V
- Recommended: 10V to 15V for optimal performance
4. Continuous Output Current (I_OUT):
- Up to 30A (depending on thermal conditions)
5. On-Resistance (R_DS(on)):
- Typically 8 mΩ at V_GS = 10V
6. Total Gate Charge (Q_g):
- Approximately 20 nC at V_GS = 10V
7. Input Voltage Range (V_IN):
- 4.5V to 15V
8. Switching Frequency:
- Capable of operating at frequencies up to 1 MHz
9. Thermal Resistance, Junction-to-Case (R_thJC):
- Approximately 1.5 °C/W
10. Package Type: DPAK or TO-220
11. Operating Temperature Range: -40°C to +150°C

## Features:

- Integrated Design: The IPS521 combines a high-side MOSFET and a gate driver in a single package, which simplifies the design process and reduces the number of external components required.
- Low On-Resistance: The low on-resistance of the integrated MOSFET minimizes conduction losses, enhancing the overall efficiency of power conversion applications.
- High-Speed Switching: Designed for fast switching, the IPS521 is suitable for high-frequency applications, which is essential in modern power electronics.
- Robust Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, ensuring reliable operation under various conditions.
- Flexible Input Voltage: The wide input voltage range allows the device to be used in a variety of applications, accommodating different system requirements.

## Applications:

The IPS521 is suitable for a wide range of applications, including:

- DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters, providing efficient voltage regulation in power supply designs.
- Motor Drives: Used in driving motors for industrial applications, automotive systems, and robotics, where efficient control is crucial.
- Power Management: Employed in power management systems for consumer electronics, telecommunications, and computing devices.
- LED Drivers: Suitable for driving LED lighting applications, ensuring efficient current control and dimming capabilities.

## Conclusion:

The International Rectifier IPS521 is a versatile and efficient integrated power stage that meets the demands of modern power electronics. With its low on-resistance, high-speed switching capabilities, and integrated protection features, it is an excellent choice for engineers looking to enhance the efficiency and reliability of their designs. Whether in power supplies, motor control, or other applications, the IPS521 provides the performance needed for high-efficiency operation, making it a valuable component in various electronic systems.
IPS521 Compare Parts
  • IPS521 vs IPS7091GTRPBF
  • IPS521 vs IPS7091GPBF
  • IPS521 vs IPS7081STRLPBF
  • IPS521 vs IPS7081RTRLPBF
  • IPS521 vs IPS7071GTRPBF
  • IPS521 vs IPS7071GPBF
  • IPS521 vs IPS6041STRLPBF
  • IPS521 vs IPS6041GTRPBF
  • IPS521 vs IPS6041GPBF
  • IPS521 vs IPS5551T
  • IPS521 vs IPS5451STRL
  • IPS521 vs IPS5451S
  • IPS521 vs IPS521STRL
  • IPS521 vs IPS521S
  • IPS521 vs IPS521GTR
  • IPS521 vs IPS521G
  • IPS521 vs IPS514G
  • IPS521 vs IPS512G
  • IPS521 vs IPS511STRL
  • IPS521 vs IPS511S
  • IPS521 vs IPS511GTR
  • IPS521 vs IPS4260LTR
  • IPS521 vs IPS4260L
  • IPS521 vs IPS2050HQ-32
  • IPS521 vs IPS2050HQ
  • IPS521 vs IPS2041RPBF
  • IPS521 vs IPS161HTR
  • IPS521 vs IPS161HFTR
  • IPS521 vs IPS161H
  • IPS521 vs IPS160HTR
  • IPS521 vs IPS160HFTR
  • IPS521 vs IPS160H
  • IPS521 vs IPS1052GTRPBF
  • IPS521 vs IPS1042GTRPBF
  • IPS521 vs IPS1042GPBF
  • IPS521 vs IPS1041RTRRPBF
  • IPS521 vs IPS1041RTRLPBF
  • IPS521 vs IPS1041RPBF
  • IPS521 vs IPS1041LTRPBF
  • IPS521 vs IPS1041LPBF
  • IPS521 FAQ
    Q1: What is the International Rectifier IPS521?
    A1: The International Rectifier IPS521 is a high-performance integrated power MOSFET driver, designed to drive power MOSFETs in applications like motor control, power supplies, and other high-efficiency power conversion systems.

    Q2: What is the purpose of the IPS521?
    A2: The primary purpose of the IPS521 is to efficiently drive the gate of power MOSFETs in power electronic circuits, providing high-speed switching and improving overall system performance.

    Q3: What is the input voltage range of the IPS521?
    A3: The IPS521 operates with a wide input voltage range, typically from 10V to 20V, which makes it suitable for a variety of industrial and consumer applications.

    Q4: What is the maximum output current of the IPS521?
    A4: The IPS521 can supply up to 2A of output current to drive the gate of MOSFETs, providing sufficient power for efficient switching in most high-speed applications.

    Q5: Does the IPS521 support both high-side and low-side MOSFET driving?
    A5: Yes, the IPS521 is designed to drive both high-side and low-side MOSFETs, making it suitable for bridge configurations and other complex power conversion circuits.

    Q6: What is the operating temperature range of the IPS521?
    A6: The IPS521 operates within an extended temperature range, typically from -40°C to 125°C, making it ideal for use in harsh environments and industrial applications.

    Q7: What is the switching speed of the IPS521?
    A7: The IPS521 features fast switching capabilities, with rise and fall times in the nanosecond range, enabling high-speed operation in power systems.

    Q8: What type of output is provided by the IPS521?
    A8: The IPS521 provides a low-side and high-side output, with strong drive capability, ensuring efficient gate drive for MOSFETs and reducing switching losses.

    Q9: Is the IPS521 suitable for motor control applications?
    A9: Yes, the IPS521 is suitable for motor control applications, such as in DC, AC, and stepper motor drivers, where efficient switching of power MOSFETs is required.

    Q10: Does the IPS521 include protection features?
    A10: Yes, the IPS521 includes built-in protection features like under-voltage lockout (UVLO) for both high-side and low-side MOSFETs, ensuring safe operation and preventing damage due to low voltage conditions.

    Q11: How does the IPS521 handle noise and EMI?
    A11: The IPS521 is designed to minimize electromagnetic interference (EMI) by utilizing advanced drive techniques and ensuring fast, controlled switching to reduce noise emissions.

    Q12: Can the IPS521 drive multiple MOSFETs simultaneously?
    A12: The IPS521 is designed to drive a single pair of high-side and low-side MOSFETs at a time, but it can be used in multi-phase systems by cascading multiple drivers for parallel operation.

    Q13: What package type is the IPS521 available in?
    A13: The IPS521 is typically available in a compact, surface-mount package, such as a 8-pin SOIC, offering ease of integration into various power electronics circuits.

    Q14: Is the IPS521 compatible with logic-level input signals?
    A14: Yes, the IPS521 is compatible with standard logic-level input signals (typically 5V or 3.3V), making it easy to interface with microcontrollers or logic circuits.

    Q15: What is the gate threshold voltage for the IPS521?
    A15: The gate threshold voltage of the IPS521 is typically around 10V, ensuring reliable switching of high-power MOSFETs.

    Q16: Does the IPS521 provide adjustable dead-time control?
    A16: The IPS521 has a fixed dead-time, ensuring safe switching between the high-side and low-side MOSFETs, but it does not provide adjustable dead-time control.

    Q17: Can the IPS521 be used in high-efficiency power supplies?
    A17: Yes, the IPS521 is well-suited for high-efficiency power supplies, where fast switching and low switching losses are critical for maximizing efficiency.

    Q18: What kind of gate drive does the IPS521 provide?
    A18: The IPS521 provides a complementary push-pull gate drive, which is ideal for driving the gates of power MOSFETs in both high-side and low-side configurations.

    Q19: Does the IPS521 support bootstrap capacitors?
    A19: Yes, the IPS521 supports the use of bootstrap capacitors for high-side MOSFET driving, which allows it to operate efficiently in systems with limited supply voltage.

    Q20: Is the IPS521 RoHS compliant?
    A20: Yes, the IPS521 is RoHS compliant, meaning it adheres to environmental standards by being free from hazardous substances like lead and mercury.
    Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!