☰
CA0301AEX
CA0301AEX
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA0301AEX Datasheet
History Price: $0.27000
In Stock: 17200
CA0301AEX Specification
Specification
Part No
CA0301AEX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
2 mV
Current - Supply
1.8mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CA0301AEX PDF Datasheet
CA0301AEX Related Parts
CA0124EX
CA0124EX
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14DIP
CA0124M
CA0124M
Intersil
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0124M96
CA0124M96
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0158AT
CA0158AT
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0158T
CA0158T
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0224E
CA0224E
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14DIP
CA0224M
CA0224M
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0224M96
CA0224M96
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0258AE
CA0258AE
Harris Corporation
IC OPAMP GP 2 CIRCUIT 8DIP
CA0258AT
CA0258AT
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0258E
CA0258E
Intersil
IC OPAMP GP 2 CIRCUIT 8DIP
CA0258M
CA0258M
Harris Corporation
IC OPAMP GP 2 CIRCUIT 8SOIC
CA0301AEX Compare Parts
  • CA0301AEX vs CA082E
  • CA0301AEX vs CA081E
  • CA0301AEX vs CA0748E
  • CA0301AEX vs CA0748CE
  • CA0301AEX vs CA0747T3
  • CA0301AEX vs CA0747T
  • CA0301AEX vs CA0747CT
  • CA0301AEX vs CA0741T3
  • CA0301AEX vs CA0741EX
  • CA0301AEX vs CA0741CT
  • CA0301AEX vs CA0741CE
  • CA0301AEX vs CA0358M
  • CA0301AEX vs CA0358E
  • CA0301AEX vs CA0358E
  • CA0301AEX vs CA0358AT
  • CA0301AEX vs CA0358AM
  • CA0301AEX vs CA0358AE
  • CA0301AEX vs CA0324M96
  • CA0301AEX vs CA0324M
  • CA0301AEX vs CA0258T
  • CA0301AEX vs CA0258M
  • CA0301AEX vs CA0258E
  • CA0301AEX vs CA0258AT
  • CA0301AEX vs CA0258AE
  • CA0301AEX vs CA0224M96
  • CA0301AEX vs CA0224M
  • CA0301AEX vs CA0224E
  • CA0301AEX vs CA0158T
  • CA0301AEX vs CA0158AT
  • CA0301AEX vs CA0124M96
  • CA0301AEX vs CA0124M
  • CA0301AEX vs CA0124EX
  • CA0301AEX vs CA080T
  • CA0301AEX vs CA080CT
  • CA0301AEX vs CA0748S
  • CA0301AEX vs CA0747CE
  • CA0301AEX vs CA0741T
  • CA0301AEX vs CA0741S
  • CA0301AEX vs CA034EX
  • CA0301AEX vs CA0201S
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.