Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation HFA1100IP
HFA1100IP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
HFA1100IP Datasheet
History Price: Active
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HFA1100IP Specification
Specification
Part No
HFA1100IP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
1
Output Type
-
Slew Rate
2300V/μs
Gain Bandwidth Product
-
-3db Bandwidth
850 MHz
Current - Input Bias
25 μA
Voltage - Input Offset
2 mV
Current - Supply
21mA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
HFA1100IP PDF Datasheet
HFA1100IP Datasheet
Click and Download: HFA1100IP Datasheet
HFA1100IP Related Parts
HFA-1130IP
Harris Corporation
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1-0001-5
Harris Corporation
IC OPAMP GP 1 CIRCUIT 14CDIP
HFA1-0001-9
Harris Corporation
IC OPAMP GP 1 CIRCUIT 14CDIP
HFA1-0001/883
Harris Corporation
IC OPAMP GP 1 CIRCUIT 14CDIP
HFA1100IB
Harris Corporation
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IB
Renesas Electronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IB96
Renesas Electronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IBZ
Intersil
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IBZ
Renesas Electronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IBZ96
Renesas Electronics
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IJ
Harris Corporation
IC OPAMP CFA 1 CIRCUIT 8CERDIP
HFA1102IB
Harris Corporation
IC OPAMP CFA 1 CIRCUIT 8SOIC
HFA1100IP Compare Parts
HFA1100IP vs HFA9P0005-5
HFA1100IP vs HFA9P0002-9
HFA1100IP vs HFA9P0002-5
HFA1100IP vs HFA9P0001-5
HFA1100IP vs HFA7-0005/883
HFA1100IP vs HFA7-0005-9
HFA1100IP vs HFA7-0005-5
HFA1100IP vs HFA7-0002/883
HFA1100IP vs HFA7-0002-9
HFA1100IP vs HFA7-0002-5
HFA1100IP vs HFA3-0005-9
HFA1100IP vs HFA3-0005-5
HFA1100IP vs HFA3-0002-9
HFA1100IP vs HFA3-0002-5
HFA1100IP vs HFA3-0001-9
HFA1100IP vs HFA3-0001-5
HFA1100IP vs HFA2-0005/883
HFA1100IP vs HFA2-0005-9
HFA1100IP vs HFA2-0005-5
HFA1100IP vs HFA2-0002/883
HFA1100IP vs HFA2-0002-5
HFA1100IP vs HFA1412MJ/883
HFA1100IP vs HFA1412IPZ
HFA1100IP vs HFA1412IPZ
HFA1100IP vs HFA1412IP
HFA1100IP vs HFA1412IP
HFA1100IP vs HFA1412IP
HFA1100IP vs HFA1412IBZ
HFA1100IP vs HFA1412IB
HFA1100IP vs HFA1412IB
HFA1100IP vs HFA1412IB
HFA1100IP vs HFA1405IA
HFA1100IP vs HFA1305IB
HFA1100IP vs HFA1305IB
HFA1100IP vs HFA1305IA
HFA1100IP vs HFA1245MJ/883
HFA1100IP vs HFA1245IB
HFA1100IP vs HFA1212MJ/883
HFA1100IP vs HFA1212IP
HFA1100IP vs HFA1205IP
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you