☰
HFA3841CN
HFA3841CN
Active
Description:  WLAN MEDIUM ACCESS CONTROLLER
Manufacturer:  Harris Corporation
Datasheet:   HFA3841CN Datasheet
History Price: $14.65000
In Stock: 38640
HFA3841CN Specification
Specification
Part No
HFA3841CN
Category
Interface - Controllers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
PCI
Function
Controller
Interface
MII
Standards
-
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
45mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
128-LQFP
Supplier Device Package
128-LQFP (14x20)
HFA3841CN PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.