Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Harris Corporation HIN232ECA
HIN232ECA
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 2/2 16SSOP
Manufacturer:
Harris Corporation
Datasheet:
HIN232ECA Datasheet
History Price: $0.48000
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIN232ECA Specification
Specification
Part No
HIN232ECA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
HIN232ECA PDF Datasheet
HIN232ECA Datasheet
Click and Download: HIN232ECA Datasheet
HIN232ECA Related Parts
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN232ECA Compare Parts
HIN232ECA vs HIN241IB
HIN232ECA vs HIN241IA
HIN232ECA vs HIN241ECB
HIN232ECA vs HIN241ECA
HIN232ECA vs HIN241CBZ-T
HIN232ECA vs HIN241CBZ
HIN232ECA vs HIN241CB-T
HIN232ECA vs HIN241CB-T
HIN232ECA vs HIN241CB
HIN232ECA vs HIN241CB
HIN232ECA vs HIN241CB
HIN232ECA vs HIN241CAZ
HIN232ECA vs HIN241CA
HIN232ECA vs HIN241CA
HIN232ECA vs HIN241CA
HIN232ECA vs HIN241ACB
HIN232ECA vs HIN241ACA
HIN232ECA vs HIN240IN
HIN232ECA vs HIN240CNZ-T
HIN232ECA vs HIN240CNZ
HIN232ECA vs HIN240CN
HIN232ECA vs HIN240CN
HIN232ECA vs HIN240CN
HIN232ECA vs HIN239IP
HIN232ECA vs HIN239IB
HIN232ECA vs HIN239CPZ
HIN232ECA vs HIN239CP
HIN232ECA vs HIN239CP
HIN232ECA vs HIN239CBZ-T
HIN232ECA vs HIN239CBZ
HIN232ECA vs HIN239CB-T
HIN232ECA vs HIN239CB
HIN232ECA vs HIN239CB
HIN232ECA vs HIN239CB
HIN232ECA vs HIN238IP
HIN232ECA vs HIN238IBZ-T
HIN232ECA vs HIN238IBZ
HIN232ECA vs HIN238IB
HIN232ECA vs HIN238IB
HIN232ECA vs HIN238IB
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok