☰
ISL8489EIB
ISL8489EIB
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ISL8489EIB Datasheet
History Price: Obsolete
In Stock: 22960
ISL8489EIB Specification
Specification
Part No
ISL8489EIB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
70 mV
Data Rate
250kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
ISL8489EIB Related Parts
ISL15100IRZ
ISL15100IRZ
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T13
ISL15100IRZ-T13
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T7
ISL15100IRZ-T7
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15102AIRZ
ISL15102AIRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102AIRZ-T13
ISL15102AIRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ
ISL15102IRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ-T13
ISL15102IRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL1532AIRZ
ISL1532AIRZ
Intersil
IC DRIVER 2/0 24QFN
ISL1533IVEZ
ISL1533IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1534IVEZ
ISL1534IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1535IRZ
ISL1535IRZ
Intersil
IC DRIVER FULL 2/0 24QFN
ISL1536IRZ
ISL1536IRZ
Renesas Electronics
IC DRIVER 2/0 16QFN
ISL8489EIB Compare Parts
  • ISL8489EIB vs ISL8563IB
  • ISL8489EIB vs ISL8563EIP
  • ISL8489EIB vs ISL8563EIB
  • ISL8489EIB vs ISL8563ECP
  • ISL8489EIB vs ISL8563ECB-T
  • ISL8489EIB vs ISL8563ECB
  • ISL8489EIB vs ISL8563ECB
  • ISL8489EIB vs ISL8563CP
  • ISL8489EIB vs ISL8563CB
  • ISL8489EIB vs ISL8491IP
  • ISL8489EIB vs ISL8491IP
  • ISL8489EIB vs ISL8491IBZ-T
  • ISL8489EIB vs ISL8491IBZ
  • ISL8489EIB vs ISL8491IBZ
  • ISL8489EIB vs ISL8491IB-T
  • ISL8489EIB vs ISL8491IB-T
  • ISL8489EIB vs ISL8491IB
  • ISL8489EIB vs ISL8491IB
  • ISL8489EIB vs ISL8491EIBZ-T
  • ISL8489EIB vs ISL8491EIBZ
  • ISL8489EIB vs ISL8491EIB-T
  • ISL8489EIB vs ISL8491EIB
  • ISL8489EIB vs ISL8490IP
  • ISL8489EIB vs ISL8490IP
  • ISL8489EIB vs ISL8490IBZ-T
  • ISL8489EIB vs ISL8490IBZ
  • ISL8489EIB vs ISL8490IB-T
  • ISL8489EIB vs ISL8490IB
  • ISL8489EIB vs ISL8490IB
  • ISL8489EIB vs ISL8490EIBZ-T
  • ISL8489EIB vs ISL8490EIBZ
  • ISL8489EIB vs ISL8489IP
  • ISL8489EIB vs ISL8489IP
  • ISL8489EIB vs ISL8489IB-T
  • ISL8489EIB vs ISL8489IB-T
  • ISL8489EIB vs ISL8489IB
  • ISL8489EIB vs ISL8489IB
  • ISL8489EIB vs ISL8489EIBZ-T
  • ISL8489EIB vs ISL8489EIBZ
  • ISL8489EIB vs ISL8489EIB-T
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you