STDP4028AB
STDP4028AB
Active
Description:  IC VIDEO CONVERTER 164LFBGA
Manufacturer:  Kinetic Technologies
Datasheet:   STDP4028AB Datasheet
History Price: $8.26000
In Stock: 5600
STDP4028AB Specification
Specification
Part No
STDP4028AB
Category
Linear - Video Processing
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transmitter
Applications
Consumer Video
Standards
-
Control Interface
I2C, SPI
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
164-LFBGA, CSPBGA
Supplier Device Package
164-LFBGA (12x12)
STDP4028AB PDF Datasheet
STDP4028AB Related Parts
STDP2600AD
STDP2600AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2600ADT
STDP2600ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650AD
STDP2650AD
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2650ADT
STDP2650ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP2690ADT
STDP2690ADT
Kinetic Technologies
IC VIDEO CONVERTER 81BGA
STDP3150-AB
STDP3150-AB
Kinetic Technologies
USB TYPE-C / DP1.2 TO VGA CNVRTR
STDP4020AD
STDP4020AD
Kinetic Technologies
IC VIDEO CONVERTER 164LFBGA
STDP4320BA
STDP4320BA
Kinetic Technologies
IC VIDEO SPLITTER 172LFBGA
STDP4028AB Description
Product Overview
The Kinetic Technologies STDP4028AB is a highly integrated, high-performance power management and protection IC designed for USB Type-C and Power Delivery (PD) applications. It provides essential features for systems requiring USB Power Delivery compliance, such as power path management, overvoltage protection, and fast-response switching. This IC is ideal for use in consumer electronics, automotive applications, and other power-hungry devices that utilize USB Type-C for both data and power transmission.

Key Features

* Application: Specifically designed for USB Type-C and Power Delivery applications
* Integrated Power Path Control: Handles both power input and output management, ensuring efficient power distribution between USB devices
* USB PD Compliance: Supports USB Power Delivery protocols, ensuring compatibility with the latest standards for fast charging and power negotiation
* Overvoltage Protection: Includes built-in overvoltage protection mechanisms, safeguarding the connected devices from damage caused by voltage spikes
* Small Footprint: Available in a compact package, making it ideal for space-constrained applications
* Efficient Power Conversion: Designed for high-efficiency power conversion, minimizing energy loss in the system

Electrical Characteristics

* Input Voltage Range (V\_in): 4.5V to 28V, making it suitable for a variety of power sources including USB Type-C, 5V adapters, and automotive applications
* Operating Voltage Range: 2.7V to 5.5V, which is compatible with common voltage rails used in USB PD systems
* Output Voltage: Programmable output voltage according to the needs of the system, typically set within the 3.3V to 20V range
* Output Current: Capable of driving up to 3A of current, supporting devices that require higher power
* Power Efficiency: Typically over 90%, ensuring minimal heat dissipation during operation
* Standby Current Consumption: Typically less than 1mA, making it energy-efficient when in idle states
* Overvoltage Protection (OVP): Active overvoltage protection to prevent system damage due to transient voltage spikes
* Reverse Current Protection: Prevents damage in the event of reverse current flow

Thermal and Mechanical Specifications

* Operating Temperature Range: -40°C to +125°C, which ensures the STDP4028AB can function reliably in a wide range of environmental conditions, including automotive and industrial environments
* Package Type: Available in a compact QFN (Quad Flat No-lead) package with 20 pins, which is ideal for mounting on small circuit boards while maintaining high performance
* Thermal Resistance: Junction to ambient thermal resistance is approximately 50°C/W, ensuring the device remains within safe operating temperatures during normal usage
* Weight: Lightweight, with a typical package weight of less than 0.1 grams, making it suitable for portable electronic devices
* Package Size: 4mm x 4mm, which offers a compact solution for PCB designs where space is at a premium

Performance and Reliability

* Fast Response Time: The STDP4028AB features quick voltage regulation, allowing for efficient power management and rapid transitions between charging modes
* Power Path Control: Provides seamless transition between different power sources and ensures the system delivers power to the load efficiently
* Short Circuit Protection: Built-in protection mechanisms to handle short circuit conditions, ensuring the IC is not damaged during fault conditions
* Thermal Shutdown: Thermal protection circuitry ensures that the IC will shut down if the junction temperature exceeds safe operating levels, preventing damage to the device
* Overcurrent Protection: Includes overcurrent detection to prevent excessive current flow, thus protecting both the IC and connected devices
* Reliability: Designed for high-reliability applications, the STDP4028AB is built to withstand challenging operating conditions, including temperature extremes and varying power levels

Applications

* Smartphones and Tablets: Used in USB PD-enabled smartphones and tablets to manage power input and output during fast charging
* Laptops and Notebooks: Essential for laptops and notebooks equipped with USB Type-C ports, ensuring proper voltage regulation and safe power delivery
* Automotive: Ideal for automotive applications, where high-power delivery and protection from voltage transients are critical
* Consumer Electronics: Found in various consumer electronics such as gaming consoles, cameras, and portable speakers that use USB Type-C for both data and power
* Docking Stations: The STDP4028AB is often employed in docking stations and hubs to ensure the proper distribution of power and data signals across multiple connected devices
* Power Banks and Chargers: Frequently used in power banks and wall chargers for fast-charging devices over USB Type-C

Safety and Compliance

* RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium
* UL Recognized: Recognized by UL for its use in electronic products requiring high safety standards
* USB Power Delivery Certification: Fully certified for compliance with the latest USB PD specifications, ensuring compatibility with a wide range of USB PD-enabled devices
* Overvoltage Protection: Includes advanced protection mechanisms for overvoltage and under-voltage conditions, safeguarding both the power source and the load
* Short Circuit and Overcurrent Protection: Built-in protection circuits that automatically shut down the device in the event of a fault, reducing the risk of damage to sensitive electronics

Summary of Key Specifications

* Input Voltage (V\_in): 4.5V to 28V
* Operating Voltage Range: 2.7V to 5.5V
* Output Voltage Range: 3.3V to 20V
* Output Current: 3A
* Efficiency: Typically > 90%
* Standby Current Consumption: < 1mA
* Overvoltage Protection (OVP): Active
* Reverse Current Protection: Yes
* Operating Temperature Range: -40°C to +125°C
* Package Type: QFN-20
* Package Size: 4mm x 4mm

Conclusion
The Kinetic Technologies STDP4028AB is an advanced and efficient power management IC designed specifically for USB Type-C and Power Delivery applications. With features like overvoltage protection, fast response time, high efficiency, and robust protection mechanisms, this IC is ideal for a wide range of modern consumer electronics and automotive applications. Whether it's for smartphones, laptops, or power banks, the STDP4028AB offers reliable and safe power delivery, while maintaining high performance even in demanding conditions. Its small size, comprehensive protection features, and support for USB PD make it a top choice for system designers requiring a high-quality power management solution.
STDP4028AB Compare Parts
  • STDP4028AB vs STDP4020AD
  • STDP4028AB vs STDP3150-AB
  • STDP4028AB vs STDP2690ADT
  • STDP4028AB vs STDP2650ADT
  • STDP4028AB vs STDP2650AD
  • STDP4028AB vs STDP2600ADT
  • STDP4028AB vs STDP2600AD
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.