ADM5120PX-AB-T-2
ADM5120PX-AB-T-2
Obsolete
Description:  IC NETWORK CTRLR SOC P-FQFP-208
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 1860
ADM5120PX-AB-T-2 Specification
Specification
Part No
ADM5120PX-AB-T-2
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
Network Processor
Core Processor
4Kc
Program Memory Type
-
Controller Series
-
RAM Size
16K x 8
Interface
Ethernet, UART, USB
Number of I/O
-
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
208-BFQFP Exposed Pad
Supplier Device Package
P-FQFP-208-10
ADM5120PX-AB-T-2 PDF Datasheet
ADM5120PX-AB-T-2 Related Parts
ADM5120PX-AB-R-2
ADM5120PX-AB-R-2
Infineon Technologies
IC PROCESSOR NTWRK SOC 208-LQFP
ADM5120X-AB-T-2-G
ADM5120X-AB-T-2-G
Infineon Technologies
IC NETWORK CTRLR SOC BGA-324
ADM6996L-AA-T-1
ADM6996L-AA-T-1
Infineon Technologies
LAN CONTROLLER, 7 CHANNEL(S), 12
ADM7008X-A3-T-1
ADM7008X-A3-T-1
Infineon Technologies
8-PORT 10/100 PHY CONTROLLER
ADM3120BXABT2GXP
ADM3120BXABT2GXP
Lantiq
SYSTEM-ON-CHIP HOME GATEWAY CONT
ADM5120PX-AB-R-2
ADM5120PX-AB-R-2
Lantiq
SYSTEM-ON-CHIP HOME GATEWAY CONT
ADM5120PX-AB-T-2 Compare Parts
  • ADM5120PX-AB-T-2 vs ADM6996L-AA-T-1
  • ADM5120PX-AB-T-2 vs ADM5120X-AB-T-2-G
  • ADM5120PX-AB-T-2 vs ADM5120PX-AB-R-2
  • ADM5120PX-AB-T-2 vs ADM3120BXABT2GXP
  • ADM5120PX-AB-T-2 vs ADM5120PX-AB-R-2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.