Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF 3314 HL V2.2
PEF 3314 HL V2.2
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 176-LQFP
Manufacturer:
Infineon Technologies
Datasheet:
PEF 3314 HL V2.2 Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEF 3314 HL V2.2 Specification
Specification
Part No
PEF 3314 HL V2.2
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
VINETIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Voice Access
Interface
JTAG, PCM, SCI/SPI
Number of Circuits
4
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
PG-LQFP-176-2
PEF 3314 HL V2.2 PDF Datasheet
PEF 3314 HL V2.2 Datasheet
Click and Download: PEF 3314 HL V2.2 Datasheet
PEF 3314 HL V2.2 Related Parts
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 3314 HL V2.2 Compare Parts
PEF 3314 HL V2.2 vs PEF82902FV1.1/M13
PEF 3314 HL V2.2 vs PEF82902FV1.1-INF
PEF 3314 HL V2.2 vs PEF82902FV1.1
PEF 3314 HL V2.2 vs PEF82902F
PEF 3314 HL V2.2 vs PEF81913FV1.4
PEF 3314 HL V2.2 vs PEF55008EV1.3-G-INF
PEF 3314 HL V2.2 vs PEF42065HLV12XP
PEF 3314 HL V2.2 vs PEF3460EV1.2
PEF 3314 HL V2.2 vs PEF3452HV1.3
PEF 3314 HL V2.2 vs PEF3452H-V13
PEF 3314 HL V2.2 vs PEF3394ELV2.2-G
PEF 3314 HL V2.2 vs PEF3304HLV2.1
PEF 3314 HL V2.2 vs PEF3101FV1.3
PEF 3314 HL V2.2 vs PEF24911HV2.2
PEF 3314 HL V2.2 vs PEF24911HV2.1
PEF 3314 HL V2.2 vs PEF24911HV1.3
PEF 3314 HL V2.2 vs PEF22810T-V21TR
PEF 3314 HL V2.2 vs PEF22558E-V1.1
PEF 3314 HL V2.2 vs PEF22554H-TV2.1
PEF 3314 HL V2.2 vs PEF22508EV11G
PEF 3314 HL V2.2 vs PEF20954HTV1.1
PEF 3314 HL V2.2 vs PEF2055NV2.1
PEF 3314 HL V2.2 vs PEF20550HV2.1
PEF 3314 HL V2.2 vs PEF2054NV21
PEF 3314 HL V2.2 vs PEF2026T-SV1.1
PEF 3314 HL V2.2 vs PEF2015TV1.2
PEF 3314 HL V2.2 vs PEF 82912 F V1.4
PEF 3314 HL V2.2 vs PEF 82902 F V1.1
PEF 3314 HL V2.2 vs PEF 80912 H V1.4
PEF 3314 HL V2.2 vs PEF 80902 H V1.1
PEF 3314 HL V2.2 vs PEF 4268 T V1.2
PEF 3314 HL V2.2 vs PEF 4268 F V1.2
PEF 3314 HL V2.2 vs PEF 3452 H V1.3
PEF 3314 HL V2.2 vs PEF 3304 HL V2.1
PEF 3314 HL V2.2 vs PEF 24911 H V2.2
PEF 3314 HL V2.2 vs PEF 24902 H V2.1
PEF 3314 HL V2.2 vs PEF 24901 H V2.2
PEF 3314 HL V2.2 vs PEF 2466 H V2.2
PEF 3314 HL V2.2 vs PEF 2466 F V2.2
PEF 3314 HL V2.2 vs PEF 24622 E V2.1
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping