PEF20550HV2.1
PEF20550HV2.1
Active
Description:  ELIC LINE CARD INTERFACE
Manufacturer:  Infineon Technologies
History Price: $33.25000
In Stock: 12000
PEF20550HV2.1 Specification
Specification
Part No
PEF20550HV2.1
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
ELIC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Card Controller
Interface
ISDN, PCM
Number of Circuits
1
Voltage - Supply
5V
Current - Supply
15mA
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
80-QFP
Supplier Device Package
P-MQFP-80-1
PEF20550HV2.1 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF20550HV2.1 Description
Overview of Infineon Technologies PEF20550HV2.1

The Infineon Technologies PEF20550HV2.1 is a highly integrated network processor designed for high-performance telecommunications and data communication applications. This device is particularly well-suited for use in systems requiring efficient packet processing, such as routers, switches, and other networking equipment. Its advanced architecture and features enable it to handle complex networking tasks with ease.

Key Features

- High Performance: The PEF20550HV2.1 is designed to deliver high throughput, making it suitable for demanding applications in telecommunications and data networking.
- Integrated Packet Processing: It includes built-in packet processing capabilities, allowing for efficient handling of various network protocols.
- Flexible Architecture: The device supports a range of network topologies and protocols, providing flexibility for different application requirements.
- Low Power Consumption: Designed with power efficiency in mind, it operates effectively in environments where power consumption is a critical factor.
- Robust Security Features: The processor includes security features to protect data integrity and confidentiality, essential for modern networking applications.

Specifications

- Architecture: Multi-core architecture optimized for packet processing
- Clock Speed: Up to 400 MHz
- Memory Interface: Supports DDR2/DDR3 memory interfaces for high-speed data access
- Integrated Peripherals:
- Ethernet MACs: Multiple 10/100/1000 Mbps Ethernet MACs
- Serial Interfaces: SPI, I2C, and UART for communication with external devices
- Power Supply Voltage: 1.0V to 1.2V core voltage, with I/O voltage options
- Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
- Package Type: BGA (Ball Grid Array) package for compact design

Pin Configuration

The PEF20550HV2.1 is available in a BGA package, which provides a compact footprint while allowing for a high number of connections. Key pin configurations include:

- Power Pins: VDD (core power), VIO (I/O power)
- Data Pins: Multiple data lines for memory and peripheral interfaces
- Control Pins: Pins for reset, clock, and interrupt signals
- Communication Pins: Dedicated pins for Ethernet and serial communication interfaces

Applications

The PEF20550HV2.1 is suitable for a wide range of applications, including:

- Telecommunications Equipment: Used in routers, switches, and gateways for efficient data handling and processing.
- Data Networking: Ideal for high-speed data communication systems requiring robust packet processing capabilities.
- Industrial Automation: Employed in industrial networking solutions for real-time data transmission and control.
- Security Systems: Utilized in network security appliances to ensure secure data transmission and processing.

Conclusion

The Infineon Technologies PEF20550HV2.1 is a powerful and versatile network processor that excels in high-performance telecommunications and data communication applications. With its advanced features, low power consumption, and robust security capabilities, it is an excellent choice for engineers and designers looking to develop efficient and reliable networking solutions. Its flexibility and performance make it a preferred component in modern networking equipment, ensuring it meets the demands of today's data-driven environments.
PEF20550HV2.1 Compare Parts
  • PEF20550HV2.1 vs PEF82902FV1.1/M13
  • PEF20550HV2.1 vs PEF82902FV1.1-INF
  • PEF20550HV2.1 vs PEF82902FV1.1
  • PEF20550HV2.1 vs PEF82902F
  • PEF20550HV2.1 vs PEF81913FV1.4
  • PEF20550HV2.1 vs PEF55008EV1.3-G-INF
  • PEF20550HV2.1 vs PEF42065HLV12XP
  • PEF20550HV2.1 vs PEF3460EV1.2
  • PEF20550HV2.1 vs PEF3452HV1.3
  • PEF20550HV2.1 vs PEF3452H-V13
  • PEF20550HV2.1 vs PEF3394ELV2.2-G
  • PEF20550HV2.1 vs PEF3304HLV2.1
  • PEF20550HV2.1 vs PEF3101FV1.3
  • PEF20550HV2.1 vs PEF24911HV2.2
  • PEF20550HV2.1 vs PEF24911HV2.1
  • PEF20550HV2.1 vs PEF24911HV1.3
  • PEF20550HV2.1 vs PEF22810T-V21TR
  • PEF20550HV2.1 vs PEF22558E-V1.1
  • PEF20550HV2.1 vs PEF22554H-TV2.1
  • PEF20550HV2.1 vs PEF22508EV11G
  • PEF20550HV2.1 vs PEF20954HTV1.1
  • PEF20550HV2.1 vs PEF2055NV2.1
  • PEF20550HV2.1 vs PEF2054NV21
  • PEF20550HV2.1 vs PEF2026T-SV1.1
  • PEF20550HV2.1 vs PEF2015TV1.2
  • PEF20550HV2.1 vs PEF 82912 F V1.4
  • PEF20550HV2.1 vs PEF 82902 F V1.1
  • PEF20550HV2.1 vs PEF 80912 H V1.4
  • PEF20550HV2.1 vs PEF 80902 H V1.1
  • PEF20550HV2.1 vs PEF 4268 T V1.2
  • PEF20550HV2.1 vs PEF 4268 F V1.2
  • PEF20550HV2.1 vs PEF 3452 H V1.3
  • PEF20550HV2.1 vs PEF 3314 HL V2.2
  • PEF20550HV2.1 vs PEF 3304 HL V2.1
  • PEF20550HV2.1 vs PEF 24911 H V2.2
  • PEF20550HV2.1 vs PEF 24902 H V2.1
  • PEF20550HV2.1 vs PEF 24901 H V2.2
  • PEF20550HV2.1 vs PEF 2466 H V2.2
  • PEF20550HV2.1 vs PEF 2466 F V2.2
  • PEF20550HV2.1 vs PEF 24622 E V2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping