PEF82902F
PEF82902F
Active
Description:  ISDN CONTROLLER S/T/U 192KBPS
Manufacturer:  Intel
Datasheet:   PEF82902F Datasheet
History Price: $8.89000
In Stock: 400
PEF82902F Specification
Specification
Part No
PEF82902F
Category
Interface - Telecom
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Second Generation Modular
Interface
ISDN
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
PEF82902F PDF Datasheet
PEF82902F Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF82902F Description
The Intel PEF82902F is a highly integrated network processor designed for telecommunications and data communication applications. This device is part of Intel%27s family of network processors, which are engineered to handle complex networking tasks with high efficiency and performance. The PEF82902F is particularly well-suited for applications in routers, switches, and other networking equipment, where it can manage data traffic and facilitate communication between devices.

## Overview

The PEF82902F is designed to support a variety of networking protocols and standards, making it a versatile choice for manufacturers and developers in the telecommunications industry. Its architecture allows for high-speed data processing, enabling it to handle large volumes of data with minimal latency. This processor is particularly beneficial in environments where real-time data processing is critical, such as in voice over IP (VoIP) systems, video conferencing, and high-speed internet access.

## Key Specifications

1. Architecture:
- The PEF82902F is based on a multi-core architecture, which allows it to perform multiple tasks simultaneously. This parallel processing capability is essential for managing the high data throughput required in modern networking applications.

2. Clock Speed:
- The processor operates at a clock speed of up to 200 MHz. This speed enables rapid data processing and efficient handling of network traffic, ensuring that data packets are processed quickly and accurately.

3. Memory Interface:
- The PEF82902F supports a variety of memory interfaces, including SRAM and DRAM. This flexibility allows for efficient data storage and retrieval, which is crucial for maintaining high performance in networking applications.

4. Data Throughput:
- The processor is capable of handling data throughput rates of up to 1 Gbps. This high throughput is essential for applications that require fast data transmission, such as video streaming and large file transfers.

5. Protocol Support:
- The PEF82902F supports a wide range of networking protocols, including Ethernet, IP, and MPLS. This extensive protocol support makes it suitable for various networking environments and applications.

6. Integrated Features:
- The processor includes integrated features such as packet processing, traffic management, and quality of service (QoS) capabilities. These features enhance the processor%27s ability to manage network traffic effectively and ensure reliable communication.

7. Power Consumption:
- The PEF82902F is designed with power efficiency in mind, consuming low power while delivering high performance. This characteristic is particularly important in telecommunications equipment, where energy efficiency can significantly impact operational costs.

8. Operating Temperature Range:
- The processor is rated for operation in a temperature range of -40°C to +85°C. This wide operating range ensures that the PEF82902F can function reliably in various environmental conditions, including harsh industrial settings.

9. Package Type:
- The PEF82902F is available in a compact package, which facilitates easy integration into various circuit designs. The small form factor is advantageous for manufacturers looking to optimize space in their products.

## Applications

The Intel PEF82902F is utilized in a variety of applications, including:

- Telecommunications Equipment: The processor is commonly found in routers, switches, and gateways, where it manages data traffic and facilitates communication between different network segments.

- Data Centers: In data center environments, the PEF82902F is used to optimize data flow and enhance the performance of networking equipment, ensuring efficient data handling and processing.

- VoIP Systems: The processor%27s capabilities make it ideal for voice over IP applications, where it can manage voice data packets and ensure high-quality voice communication.

- Video Conferencing: The PEF82902F is also suitable for video conferencing systems, where it can handle the high data rates required for real-time video transmission.

## Conclusion

In conclusion, the Intel PEF82902F is a powerful and versatile network processor that offers exceptional specifications for a wide range of telecommunications and data communication applications. Its multi-core architecture, high data throughput, and extensive protocol support make it an ideal choice for manufacturers and developers looking to enhance the performance of their networking equipment. With features designed for efficient data processing and management, the PEF82902F stands out as a reliable component in modern networking solutions, contributing to the overall efficiency and effectiveness of communication systems.
PEF82902F Compare Parts
  • PEF82902F vs PEF82902FV1.1/M13
  • PEF82902F vs PEF82902FV1.1-INF
  • PEF82902F vs PEF82902FV1.1
  • PEF82902F vs PEF81913FV1.4
  • PEF82902F vs PEF55008EV1.3-G-INF
  • PEF82902F vs PEF42065HLV12XP
  • PEF82902F vs PEF3460EV1.2
  • PEF82902F vs PEF3452HV1.3
  • PEF82902F vs PEF3452H-V13
  • PEF82902F vs PEF3394ELV2.2-G
  • PEF82902F vs PEF3304HLV2.1
  • PEF82902F vs PEF3101FV1.3
  • PEF82902F vs PEF24911HV2.2
  • PEF82902F vs PEF24911HV2.1
  • PEF82902F vs PEF24911HV1.3
  • PEF82902F vs PEF22810T-V21TR
  • PEF82902F vs PEF22558E-V1.1
  • PEF82902F vs PEF22554H-TV2.1
  • PEF82902F vs PEF22508EV11G
  • PEF82902F vs PEF20954HTV1.1
  • PEF82902F vs PEF2055NV2.1
  • PEF82902F vs PEF20550HV2.1
  • PEF82902F vs PEF2054NV21
  • PEF82902F vs PEF2026T-SV1.1
  • PEF82902F vs PEF2015TV1.2
  • PEF82902F vs PEF 82912 F V1.4
  • PEF82902F vs PEF 82902 F V1.1
  • PEF82902F vs PEF 80912 H V1.4
  • PEF82902F vs PEF 80902 H V1.1
  • PEF82902F vs PEF 4268 T V1.2
  • PEF82902F vs PEF 4268 F V1.2
  • PEF82902F vs PEF 3452 H V1.3
  • PEF82902F vs PEF 3314 HL V2.2
  • PEF82902F vs PEF 3304 HL V2.1
  • PEF82902F vs PEF 24911 H V2.2
  • PEF82902F vs PEF 24902 H V2.1
  • PEF82902F vs PEF 24901 H V2.2
  • PEF82902F vs PEF 2466 H V2.2
  • PEF82902F vs PEF 2466 F V2.2
  • PEF82902F vs PEF 24622 E V2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping