Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF82902FV1.1/M13
PEF82902FV1.1/M13
Active
Interface - Telecom
Description:
T-SMINTI MODULAR ISDN
Manufacturer:
Infineon Technologies
Datasheet:
PEF82902FV1.1/M13 Datasheet
History Price: $13.22000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEF82902FV1.1/M13 Specification
Specification
Part No
PEF82902FV1.1/M13
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
T-SMINT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
ISDN
Interface
IOM-2
Number of Circuits
1
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
PG-TQFP-64
PEF82902FV1.1/M13 PDF Datasheet
PEF82902FV1.1/M13 Datasheet
Click and Download: PEF82902FV1.1/M13 Datasheet
PEF82902FV1.1/M13 Related Parts
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF82902FV1.1/M13 Compare Parts
PEF82902FV1.1/M13 vs PEF82902FV1.1-INF
PEF82902FV1.1/M13 vs PEF82902FV1.1
PEF82902FV1.1/M13 vs PEF82902F
PEF82902FV1.1/M13 vs PEF81913FV1.4
PEF82902FV1.1/M13 vs PEF55008EV1.3-G-INF
PEF82902FV1.1/M13 vs PEF42065HLV12XP
PEF82902FV1.1/M13 vs PEF3460EV1.2
PEF82902FV1.1/M13 vs PEF3452HV1.3
PEF82902FV1.1/M13 vs PEF3452H-V13
PEF82902FV1.1/M13 vs PEF3394ELV2.2-G
PEF82902FV1.1/M13 vs PEF3304HLV2.1
PEF82902FV1.1/M13 vs PEF3101FV1.3
PEF82902FV1.1/M13 vs PEF24911HV2.2
PEF82902FV1.1/M13 vs PEF24911HV2.1
PEF82902FV1.1/M13 vs PEF24911HV1.3
PEF82902FV1.1/M13 vs PEF22810T-V21TR
PEF82902FV1.1/M13 vs PEF22558E-V1.1
PEF82902FV1.1/M13 vs PEF22554H-TV2.1
PEF82902FV1.1/M13 vs PEF22508EV11G
PEF82902FV1.1/M13 vs PEF20954HTV1.1
PEF82902FV1.1/M13 vs PEF2055NV2.1
PEF82902FV1.1/M13 vs PEF20550HV2.1
PEF82902FV1.1/M13 vs PEF2054NV21
PEF82902FV1.1/M13 vs PEF2026T-SV1.1
PEF82902FV1.1/M13 vs PEF2015TV1.2
PEF82902FV1.1/M13 vs PEF 82912 F V1.4
PEF82902FV1.1/M13 vs PEF 82902 F V1.1
PEF82902FV1.1/M13 vs PEF 80912 H V1.4
PEF82902FV1.1/M13 vs PEF 80902 H V1.1
PEF82902FV1.1/M13 vs PEF 4268 T V1.2
PEF82902FV1.1/M13 vs PEF 4268 F V1.2
PEF82902FV1.1/M13 vs PEF 3452 H V1.3
PEF82902FV1.1/M13 vs PEF 3314 HL V2.2
PEF82902FV1.1/M13 vs PEF 3304 HL V2.1
PEF82902FV1.1/M13 vs PEF 24911 H V2.2
PEF82902FV1.1/M13 vs PEF 24902 H V2.1
PEF82902FV1.1/M13 vs PEF 24901 H V2.2
PEF82902FV1.1/M13 vs PEF 2466 H V2.2
PEF82902FV1.1/M13 vs PEF 2466 F V2.2
PEF82902FV1.1/M13 vs PEF 24622 E V2.1
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping