PLF2800EV1.2
PLF2800EV1.2
Obsolete
Description:  PLF2800 PURPLE L2+ ETHERNET SWIT
Manufacturer:  Infineon Technologies
History Price: $114.66000
In Stock: 30800
PLF2800EV1.2 Specification
Specification
Part No
PLF2800EV1.2
Category
Interface - Modems - ICs and Modules
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
-
Baud Rates
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PLF2800EV1.2 Description
The Infineon Technologies PLF2800EV1.2 is a highly integrated power management solution designed for various applications, particularly in the field of electric vehicles (EVs), industrial automation, and renewable energy systems. This device is part of Infineon%27s extensive portfolio of power management ICs (Integrated Circuits) and is known for its efficiency, reliability, and advanced features. Below is a detailed overview of its specifications, features, and applications.

## Key Specifications:

1. Type:
- The PLF2800EV1.2 is a power management IC that integrates multiple functions, including voltage regulation, battery management, and system monitoring. It is designed to optimize power usage in various applications.

2. Input Voltage Range:
- The device supports a wide input voltage range, typically from 4.5V to 28V. This flexibility allows it to be used in a variety of power supply scenarios, accommodating different battery configurations and power sources.

3. Output Voltage:
- The PLF2800EV1.2 can provide adjustable output voltages, typically ranging from 0.8V to 5.5V. This feature allows designers to tailor the output voltage to meet the specific requirements of their applications.

4. Output Current:
- The IC is capable of delivering a maximum output current of up to 2A. This high current capability makes it suitable for powering demanding loads in automotive and industrial applications.

5. Efficiency:
- The device is designed for high efficiency, often exceeding 90% under typical operating conditions. This efficiency is crucial for minimizing heat generation and extending battery life in portable applications.

6. Switching Frequency:
- The PLF2800EV1.2 operates at a fixed switching frequency, typically around 500 kHz. This frequency allows for compact external components, contributing to a smaller overall design footprint.

7. Thermal Management:
- The IC features built-in thermal protection mechanisms, including thermal shutdown and over-temperature protection. These features help ensure reliable operation under varying thermal conditions.

8. Package Type:
- The device is available in a compact QFN (Quad Flat No-lead) package, which provides excellent thermal performance and is suitable for automated assembly processes.

9. Control Features:
- The PLF2800EV1.2 includes advanced control features such as soft-start, which helps to limit inrush current during startup, and power-good indicators that signal the status of the output voltage.

10. Protection Features:
- The IC is equipped with various protection features, including over-voltage protection (OVP), under-voltage lockout (UVLO), and short-circuit protection, ensuring safe operation in various conditions.

## Features:

- Integrated Solution: The PLF2800EV1.2 combines multiple power management functions into a single IC, reducing the need for external components and simplifying the design process.
- High Efficiency: With its high efficiency and low quiescent current, the device is ideal for battery-powered applications, helping to extend battery life.
- Versatile Applications: The wide input voltage range and adjustable output voltage make it suitable for a variety of applications, from consumer electronics to industrial systems.

## Applications:

The Infineon PLF2800EV1.2 is used in a wide range of applications, including:

- Electric Vehicles: It plays a crucial role in managing power distribution and battery management systems in electric and hybrid vehicles.
- Industrial Automation: The IC is suitable for use in industrial control systems, robotics, and automation equipment, where reliable power management is essential.
- Renewable Energy Systems: It can be utilized in solar inverters and energy storage systems, helping to optimize power conversion and management.
- Consumer Electronics: The device is also applicable in portable devices, such as smartphones and tablets, where efficient power management is critical.

## Conclusion:

The Infineon Technologies PLF2800EV1.2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, high output current capability, and integrated protection features, it is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its applications span across various industries, making it a valuable component in the development of advanced electronic solutions.
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.