☰
LT1072HVIT#PBF
LT1072HVIT#PBF
Active
Description:  IC REG MULT CONFG ADJ TO220-5
Manufacturer:  Analog Devices
History Price: $13.51120
In Stock: 25120
LT1072HVIT#PBF Specification
Specification
Part No
LT1072HVIT#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost, Cuk, Flyback, Forward Converter
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
75V (Switch)
Current - Output
1.25A (Switch)
Frequency - Switching
40kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220-5
LT1072HVIT#PBF PDF Datasheet
LT1072HVIT#PBF Related Parts
LT1026CN8#PBF
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1072HVIT#PBF Compare Parts
  • LT1072HVIT#PBF vs LT1977IFE#PBF
  • LT1072HVIT#PBF vs LT1977EFE#TRPBF
  • LT1072HVIT#PBF vs LT1977EFE#PBF
  • LT1072HVIT#PBF vs LT1976IFE#TRPBF
  • LT1072HVIT#PBF vs LT1976IFE#PBF
  • LT1072HVIT#PBF vs LT1976HFE#TRPBF
  • LT1072HVIT#PBF vs LT1976HFE#PBF
  • LT1072HVIT#PBF vs LT1976HFE#PBF
  • LT1072HVIT#PBF vs LT1976EFE#TRPBF
  • LT1072HVIT#PBF vs LT1976EFE#PBF
  • LT1072HVIT#PBF vs LT1976BIFE#TRPBF
  • LT1072HVIT#PBF vs LT1976BIFE#PBF
  • LT1072HVIT#PBF vs LT1976BEFE#TRPBF
  • LT1072HVIT#PBF vs LT1976BEFE#PBF
  • LT1072HVIT#PBF vs LT1961IMS8E#TRPBF
  • LT1072HVIT#PBF vs LT1961IMS8E#PBF
  • LT1072HVIT#PBF vs LT1961EMS8E#TRPBF
  • LT1072HVIT#PBF vs LT1961EMS8E#PBF
  • LT1072HVIT#PBF vs LT1959IS8#TRPBF
  • LT1072HVIT#PBF vs LT1959IS8#TRPBF
  • LT1072HVIT#PBF vs LT1959IS8#PBF
  • LT1072HVIT#PBF vs LT1959IS8
  • LT1072HVIT#PBF vs LT1959IR#TRPBF
  • LT1072HVIT#PBF vs LT1959IR#PBF
  • LT1072HVIT#PBF vs LT1959CS8#TRPBF
  • LT1072HVIT#PBF vs LT1959CS8#PBF
  • LT1072HVIT#PBF vs LT1959CR#TRPBF
  • LT1072HVIT#PBF vs LT1959CR#PBF
  • LT1072HVIT#PBF vs LT1956IGN-5#TRPBF
  • LT1072HVIT#PBF vs LT1956IGN-5#PBF
  • LT1072HVIT#PBF vs LT1956IGN#TRPBF
  • LT1072HVIT#PBF vs LT1956IGN#PBF
  • LT1072HVIT#PBF vs LT1956IFE-5#TRPBF
  • LT1072HVIT#PBF vs LT1956IFE-5#PBF
  • LT1072HVIT#PBF vs LT1956IFE-5#PBF
  • LT1072HVIT#PBF vs LT1956IFE#TRPBF
  • LT1072HVIT#PBF vs LT1956IFE#TRPBF
  • LT1072HVIT#PBF vs LT1956IFE#PBF
  • LT1072HVIT#PBF vs LT1956EGN-5#TRPBF
  • LT1072HVIT#PBF vs LT1956EGN-5#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much