☰
LT1189CS8#PBF
LT1189CS8#PBF
Active
Description:  IC AMP DIFFERENTIAL 8SOIC
Manufacturer:  Analog Devices
History Price: $7.79250
In Stock: 26960
LT1189CS8#PBF Specification
Specification
Part No
LT1189CS8#PBF
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Differential
Output Type
-
Number of Circuits
1
-3db Bandwidth
35 MHz
Slew Rate
220V/μs
Current - Supply
13 mA
Current - Output / Channel
20 mA
Voltage - Supply, Single/Dual (?
4.75V ~ 16V, ?.38V ~ 8V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1189CS8#PBF PDF Datasheet
LT1189CS8#PBF Related Parts
LT1187CN8#PBF
LT1187CN8#PBF
Analog Devices
IC AMP DIFFERENTIAL 8DIP
LT1187CS8#PBF
LT1187CS8#PBF
Analog Devices
IC AMP DIFFERENTIAL 8SOIC
LT1187CS8#TRPBF
LT1187CS8#TRPBF
Analog Devices
IC AMP DIFFERENTIAL 8SOIC
LT1189CN8#PBF
LT1189CN8#PBF
Analog Devices
IC AMP DIFFERENTIAL 8DIP
LT1189CS8#TRPBF
LT1189CS8#TRPBF
Analog Devices
IC AMP DIFFERENTIAL 8SOIC
LT1190CJ8
LT1190CJ8
Analog Devices
IC AMP GENERAL PURPOSE 8CERDIP
LT1190CN8#PBF
LT1190CN8#PBF
Analog Devices
IC AMP GENERAL PURPOSE 8DIP
LT1190CS8#PBF
LT1190CS8#PBF
Analog Devices
IC AMP GENERAL PURPOSE 8SOIC
LT1190CS8#TRPBF
LT1190CS8#TRPBF
Analog Devices
IC AMP GENERAL PURPOSE 8SOIC
LT1191CN8
LT1191CN8
Analog Devices
IC AMP GENERAL PURPOSE 8DIP
LT1191CN8#PBF
LT1191CN8#PBF
Analog Devices
IC AMP GENERAL PURPOSE 8DIP
LT1191CS8
LT1191CS8
Analog Devices
IC AMP GENERAL PURPOSE 8SOIC
LT1189CS8#PBF Compare Parts
  • LT1189CS8#PBF vs LT1256CS#PBF
  • LT1189CS8#PBF vs LT1256CN#PBF
  • LT1189CS8#PBF vs LT1256CN#PBF
  • LT1189CS8#PBF vs LT1256CN
  • LT1189CS8#PBF vs LT1254CS#TRPBF
  • LT1189CS8#PBF vs LT1254CS#PBF
  • LT1189CS8#PBF vs LT1254CN#PBF
  • LT1189CS8#PBF vs LT1253CS8#TRPBF
  • LT1189CS8#PBF vs LT1253CS8#PBF
  • LT1189CS8#PBF vs LT1253CS8
  • LT1189CS8#PBF vs LT1253CS8
  • LT1189CS8#PBF vs LT1253CN8#PBF
  • LT1189CS8#PBF vs LT1252CS8#TRPBF
  • LT1189CS8#PBF vs LT1252CS8#PBF
  • LT1189CS8#PBF vs LT1252CN8#PBF
  • LT1189CS8#PBF vs LT1251CS#TRPBF
  • LT1189CS8#PBF vs LT1251CS#PBF
  • LT1189CS8#PBF vs LT1251CN#PBF
  • LT1189CS8#PBF vs LT1227MJ8
  • LT1189CS8#PBF vs LT1227CS8#TRPBF
  • LT1189CS8#PBF vs LT1227CS8#PBF
  • LT1189CS8#PBF vs LT1227CN8#PBF
  • LT1189CS8#PBF vs LT1227CJ8
  • LT1189CS8#PBF vs LT1204CSW#TRPBF
  • LT1189CS8#PBF vs LT1204CSW#PBF
  • LT1189CS8#PBF vs LT1204CN#PBF
  • LT1189CS8#PBF vs LT1195CS8#TRPBF
  • LT1189CS8#PBF vs LT1195CS8#PBF
  • LT1189CS8#PBF vs LT1195CN8#PBF
  • LT1189CS8#PBF vs LT1194CS8#TRPBF
  • LT1189CS8#PBF vs LT1194CS8#PBF
  • LT1189CS8#PBF vs LT1194CN8#PBF
  • LT1189CS8#PBF vs LT1194CJ8
  • LT1189CS8#PBF vs LT1193IS8#TRPBF
  • LT1189CS8#PBF vs LT1193IS8#PBF
  • LT1189CS8#PBF vs LT1193CS8#TRPBF
  • LT1189CS8#PBF vs LT1193CS8#PBF
  • LT1189CS8#PBF vs LT1193CN8#PBF
  • LT1189CS8#PBF vs LT1193CJ8
  • LT1189CS8#PBF vs LT1192CS8#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase