☰
LT1236CIN8-5#PBF
LT1236CIN8-5#PBF
Active
Description:  IC VREF SERIES 0.1% 8DIP
Manufacturer:  Analog Devices
History Price: $5.35853
In Stock: 48640
LT1236CIN8-5#PBF Specification
Specification
Part No
LT1236CIN8-5#PBF
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series, Buried Zener
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.1%
Temperature Coefficient
15ppm/ ℃
Noise - 0.1Hz to 10Hz
3μVp-p
Noise - 10Hz to 10kHz
2.2μVrms
Voltage - Input
7.2V ~ 40V
Current - Supply
1.5mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LT1236CIN8-5#PBF PDF Datasheet
LT1236CIN8-5#PBF Related Parts
LT1004CD-1-2
LT1004CD-1-2
Texas Instruments
IC VREF SHUNT 0.32% 8SOIC
LT1004CD-2-5
LT1004CD-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CDR-1-2
LT1004CDR-1-2
Texas Instruments
IC VREF SHUNT 0.32% 8SOIC
LT1004CDR-2-5
LT1004CDR-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CDRG4-2-5
LT1004CDRG4-2-5
Texas Instruments
IC VREF SHUNT 0.8% 8SOIC
LT1004CLP-1-2
LT1004CLP-1-2
Texas Instruments
IC VREF SHUNT 0.32% TO92-3
LT1004CLP-2-5
LT1004CLP-2-5
Texas Instruments
IC VREF SHUNT 0.8% TO92-3
LT1004CLPE3-1-2
LT1004CLPE3-1-2
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPE3-2-5
LT1004CLPE3-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPM-2-5
LT1004CLPM-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPR-2-5
LT1004CLPR-2-5
Texas Instruments
VOLTAGE REFERENCE
LT1004CLPRE3-1-2
LT1004CLPRE3-1-2
Texas Instruments
VOLTAGE REFERENCE
LT1236CIN8-5#PBF Compare Parts
  • LT1236CIN8-5#PBF vs LT1790BIS6-5#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-5#TRM
  • LT1236CIN8-5#PBF vs LT1790BIS6-4.096#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-4.096#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-3.3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-3.3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-3.3#TRM
  • LT1236CIN8-5#PBF vs LT1790BIS6-3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-2.5#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-2.5#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-2.048#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-2.048#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-2.048#PBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-1.25#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BIS6-1.25#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-5#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-5#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-4.096#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-4.096#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-3.3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-3.3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-2.5#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-2.5#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-2.048#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-2.048#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-1.25#TRPBF
  • LT1236CIN8-5#PBF vs LT1790BCS6-1.25#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-5#TRPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-5#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-4.096#TRPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-4.096#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-3.3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-3.3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-3.3#TRM
  • LT1236CIN8-5#PBF vs LT1790AIS6-3#TRPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-3#TRMPBF
  • LT1236CIN8-5#PBF vs LT1790AIS6-2.5#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.