Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices LT1241CS8#PBF
LT1241CS8#PBF
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 8SOIC
Manufacturer:
Analog Devices
Datasheet:
LT1241CS8#PBF Datasheet
History Price: $7.64000
In Stock: 34240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1241CS8#PBF Specification
Specification
Part No
LT1241CS8#PBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8.2V ~ 25V
Frequency - Switching
500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1241CS8#PBF PDF Datasheet
LT1241CS8#PBF Datasheet
Click and Download: LT1241CS8#PBF Datasheet
LT1241CS8#PBF Related Parts
LT1241CN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1241CS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1241IN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1241IS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1241IS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243CN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1243CS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243CS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243IN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1243IS8#PBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1243IS8#TRPBF
Analog Devices
IC REG CTRLR BUCK 8SOIC
LT1245CN8#PBF
Analog Devices
IC REG CTRLR BUCK 8DIP
LT1241CS8#PBF Compare Parts
LT1241CS8#PBF vs LT1952MPGN-1#PBF
LT1241CS8#PBF vs LT1952MPGN#TRPBF
LT1241CS8#PBF vs LT1952MPGN#PBF
LT1241CS8#PBF vs LT1952IGN-1#TRPBF
LT1241CS8#PBF vs LT1952IGN-1#PBF
LT1241CS8#PBF vs LT1952IGN#TRPBF
LT1241CS8#PBF vs LT1952IGN#PBF
LT1241CS8#PBF vs LT1952EGN-1#TRPBF
LT1241CS8#PBF vs LT1952EGN-1#PBF
LT1241CS8#PBF vs LT1952EGN#TRPBF
LT1241CS8#PBF vs LT1952EGN#PBF
LT1241CS8#PBF vs LT1950IGN#TRPBF
LT1241CS8#PBF vs LT1950IGN#PBF
LT1241CS8#PBF vs LT1950EGN#TRPBF
LT1241CS8#PBF vs LT1950EGN#PBF
LT1241CS8#PBF vs LT1737IS#TRPBF
LT1241CS8#PBF vs LT1737IS#PBF
LT1241CS8#PBF vs LT1737IGN#TRPBF
LT1241CS8#PBF vs LT1737IGN#PBF
LT1241CS8#PBF vs LT1737IGN#PBF
LT1241CS8#PBF vs LT1737IGN
LT1241CS8#PBF vs LT1737CS#TRPBF
LT1241CS8#PBF vs LT1737CS#PBF
LT1241CS8#PBF vs LT1737CGN#TRPBF
LT1241CS8#PBF vs LT1737CGN#PBF
LT1241CS8#PBF vs LT1725IS#TRPBF
LT1241CS8#PBF vs LT1725IS#PBF
LT1241CS8#PBF vs LT1725IGN#TRPBF
LT1241CS8#PBF vs LT1725IGN#PBF
LT1241CS8#PBF vs LT1725CS#TRPBF
LT1241CS8#PBF vs LT1725CS#PBF
LT1241CS8#PBF vs LT1725CGN#TRPBF
LT1241CS8#PBF vs LT1725CGN#PBF
LT1241CS8#PBF vs LT1683IG#TRPBF
LT1241CS8#PBF vs LT1683IG#PBF
LT1241CS8#PBF vs LT1683IG
LT1241CS8#PBF vs LT1683EG#TRPBF
LT1241CS8#PBF vs LT1683EG#PBF
LT1241CS8#PBF vs LT1681ISW#TRPBF
LT1241CS8#PBF vs LT1681ISW#PBF
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable