Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Analog Devices LT1373IN8#PBF
LT1373IN8#PBF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG MULTI CONFG ADJ 1.5A 8DIP
Manufacturer:
Analog Devices
Datasheet:
LT1373IN8#PBF Datasheet
History Price: $10.13840
In Stock: 9360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1373IN8#PBF Specification
Specification
Part No
LT1373IN8#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
1.245V
Voltage - Output (Max)
35V (Switch)
Current - Output
1.5A (Switch)
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LT1373IN8#PBF PDF Datasheet
LT1373IN8#PBF Datasheet
Click and Download: LT1373IN8#PBF Datasheet
LT1373IN8#PBF Related Parts
LT1026CN8#PBF
Analog Devices
IC REG CHARG PUMP INV DL 8DIP
LT1026CS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026CS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#PBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1026IS8#TRPBF
Analog Devices
IC REG CHARGE PUMP INV DL 8SOIC
LT1054CDW
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWR
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRE4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CDWRG4
Texas Instruments
IC REG CHARG PUMP INV 16SOIC
LT1054CJ8
Analog Devices
IC MULTI CONF ADJ 0.1A 8CERDIP
LT1054CN8#PBF
Analog Devices
IC REG CHARG PUMP INV 100MA 8DIP
LT1373IN8#PBF Compare Parts
LT1373IN8#PBF vs LT1977IFE#PBF
LT1373IN8#PBF vs LT1977EFE#TRPBF
LT1373IN8#PBF vs LT1977EFE#PBF
LT1373IN8#PBF vs LT1976IFE#TRPBF
LT1373IN8#PBF vs LT1976IFE#PBF
LT1373IN8#PBF vs LT1976HFE#TRPBF
LT1373IN8#PBF vs LT1976HFE#PBF
LT1373IN8#PBF vs LT1976HFE#PBF
LT1373IN8#PBF vs LT1976EFE#TRPBF
LT1373IN8#PBF vs LT1976EFE#PBF
LT1373IN8#PBF vs LT1976BIFE#TRPBF
LT1373IN8#PBF vs LT1976BIFE#PBF
LT1373IN8#PBF vs LT1976BEFE#TRPBF
LT1373IN8#PBF vs LT1976BEFE#PBF
LT1373IN8#PBF vs LT1961IMS8E#TRPBF
LT1373IN8#PBF vs LT1961IMS8E#PBF
LT1373IN8#PBF vs LT1961EMS8E#TRPBF
LT1373IN8#PBF vs LT1961EMS8E#PBF
LT1373IN8#PBF vs LT1959IS8#TRPBF
LT1373IN8#PBF vs LT1959IS8#TRPBF
LT1373IN8#PBF vs LT1959IS8#PBF
LT1373IN8#PBF vs LT1959IS8
LT1373IN8#PBF vs LT1959IR#TRPBF
LT1373IN8#PBF vs LT1959IR#PBF
LT1373IN8#PBF vs LT1959CS8#TRPBF
LT1373IN8#PBF vs LT1959CS8#PBF
LT1373IN8#PBF vs LT1959CR#TRPBF
LT1373IN8#PBF vs LT1959CR#PBF
LT1373IN8#PBF vs LT1956IGN-5#TRPBF
LT1373IN8#PBF vs LT1956IGN-5#PBF
LT1373IN8#PBF vs LT1956IGN#TRPBF
LT1373IN8#PBF vs LT1956IGN#PBF
LT1373IN8#PBF vs LT1956IFE-5#TRPBF
LT1373IN8#PBF vs LT1956IFE-5#PBF
LT1373IN8#PBF vs LT1956IFE-5#PBF
LT1373IN8#PBF vs LT1956IFE#TRPBF
LT1373IN8#PBF vs LT1956IFE#TRPBF
LT1373IN8#PBF vs LT1956IFE#PBF
LT1373IN8#PBF vs LT1956EGN-5#TRPBF
LT1373IN8#PBF vs LT1956EGN-5#PBF
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much