☰
LT1763CDE#PBF
LT1763CDE#PBF
Active
Description:  IC REG LIN POS ADJ 500MA 12DFN
Manufacturer:  Analog Devices
History Price: $6.38000
In Stock: 14960
LT1763CDE#PBF Specification
Specification
Part No
LT1763CDE#PBF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
1.22V
Voltage - Output (Max)
20V
Voltage Dropout (Max)
0.45V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
LT1763CDE#PBF PDF Datasheet
LT1763CDE#PBF Related Parts
LT1003CK
LT1003CK
Analog Devices
IC REG LINEAR 5V 5A TO3
LT1020CN#PBF
LT1020CN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020CSW#PBF
LT1020CSW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020CSW#TRPBF
LT1020CSW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020IN#PBF
LT1020IN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020IN#PBF
LT1020IN#PBF
Linear Technology
IC REG LIN POS ADJ 125MA 14DIP
LT1020ISW#PBF
LT1020ISW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020ISW#TRPBF
LT1020ISW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020MJ
LT1020MJ
Analog Devices
IC REG LINEAR 125MA 14CERDIP
LT1033CK
LT1033CK
Analog Devices
IC REG LIN NEG ADJ 3A TO3
LT1033CP#PBF
LT1033CP#PBF
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1033CT
LT1033CT
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1763CDE#PBF Description
The Linear Technology LT1763CDE#PBF is a high-performance low dropout (LDO) linear voltage regulator designed to provide a stable output voltage with minimal noise and high accuracy. This device is particularly well-suited for applications that require a clean power supply, such as RF and precision analog circuits. Below is a comprehensive overview of its specifications, features, and applications.

## Key Features:

1. Output Voltage: The LT1763CDE#PBF provides a fixed output voltage of 3.3V, making it ideal for powering various digital and analog devices that require a stable voltage supply.

2. Low Dropout Voltage: The device features a low dropout voltage of approximately 300 mV at a load current of 100 mA. This characteristic allows the regulator to maintain output voltage regulation even when the input voltage is close to the output voltage.

3. Output Current Capability: The LT1763CDE#PBF can deliver up to 100 mA of output current, making it suitable for a wide range of applications, from low-power devices to more demanding circuits.

4. Low Quiescent Current: With a typical quiescent current of around 30 µA, the LT1763CDE#PBF is designed for efficiency, particularly in battery-powered applications where power conservation is critical.

5. Power Supply Rejection Ratio (PSRR): The device exhibits excellent PSRR performance, typically around 70 dB at 10 kHz. This feature ensures that variations in the input voltage have minimal impact on the output voltage, providing a stable power supply.

6. Wide Input Voltage Range: The LT1763CDE#PBF operates over a wide input voltage range of 1.8V to 20V, allowing it to be used in various applications with different power supply requirements.

7. Temperature Range: The device is rated for operation over a wide temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and other demanding environments.

8. Thermal Protection: The LT1763CDE#PBF includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under various load conditions.

9. Short-Circuit Protection: The regulator is designed to protect itself from short-circuit conditions, enhancing its reliability and safety in applications.

10. Compact Package: The LT1763CDE#PBF is available in a 5-lead SOT-23 package, which is compact and suitable for space-constrained applications.

## Electrical Specifications:

- Input Voltage Range: 1.8V to 20V
- Output Voltage: 3.3V (fixed)
- Output Voltage Tolerance: ±2% (at 25°C)
- Load Regulation: 0.1% (typical)
- Line Regulation: 0.01%/V (typical)
- Output Noise Voltage: 30 µVRMS (10 Hz to 100 kHz)
- Minimum Output Capacitor: 10 µF (ceramic or tantalum)
- Equivalent Series Resistance (ESR): Recommended ESR of 0.1 Ω to 1 Ω for stability.

## Applications:

The LT1763CDE#PBF is suitable for a variety of applications, including:

- Battery-powered devices
- RF and analog circuits
- Precision instrumentation
- Automotive electronics
- Communication systems
- Microcontroller and DSP power supplies

## Conclusion:

The Linear Technology LT1763CDE#PBF is a highly reliable and efficient low dropout linear voltage regulator that offers excellent performance in terms of output voltage stability, low noise, and low quiescent current. Its robust features, wide input voltage range, and temperature tolerance make it an ideal choice for demanding applications across various industries, including consumer electronics, industrial automation, and automotive systems. With its combination of performance and reliability, the LT1763CDE#PBF is a valuable component for designers seeking to ensure stable power delivery in their electronic systems.
LT1763CDE#PBF Compare Parts
  • LT1763CDE#PBF vs LT1965IT-3.3#31PBF
  • LT1763CDE#PBF vs LT1965IT-2.5#PBF
  • LT1763CDE#PBF vs LT1965IT-1.8#PBF
  • LT1763CDE#PBF vs LT1965IT-1.5#PBF
  • LT1763CDE#PBF vs LT1965IT#PBF
  • LT1763CDE#PBF vs LT1965IQ-3.3#TRPBF
  • LT1763CDE#PBF vs LT1965IQ-3.3#PBF
  • LT1763CDE#PBF vs LT1965IQ-2.5#TRPBF
  • LT1763CDE#PBF vs LT1965IQ-2.5#PBF
  • LT1763CDE#PBF vs LT1965IQ-1.8#TRPBF
  • LT1763CDE#PBF vs LT1965IQ-1.8#PBF
  • LT1763CDE#PBF vs LT1965IQ-1.5#TRPBF
  • LT1763CDE#PBF vs LT1965IQ-1.5#PBF
  • LT1763CDE#PBF vs LT1965IQ#TRPBF
  • LT1763CDE#PBF vs LT1965IQ#PBF
  • LT1763CDE#PBF vs LT1965IMS8E-3.3#TRPBF
  • LT1763CDE#PBF vs LT1965IMS8E-3.3#PBF
  • LT1763CDE#PBF vs LT1965IMS8E-2.5#TRPBF
  • LT1763CDE#PBF vs LT1965IMS8E-2.5#PBF
  • LT1763CDE#PBF vs LT1965IMS8E-1.8#TRPBF
  • LT1763CDE#PBF vs LT1965IMS8E-1.8#PBF
  • LT1763CDE#PBF vs LT1965IMS8E-1.5#TRPBF
  • LT1763CDE#PBF vs LT1965IMS8E-1.5#PBF
  • LT1763CDE#PBF vs LT1965IMS8E#TRPBF
  • LT1763CDE#PBF vs LT1965IMS8E#PBF
  • LT1763CDE#PBF vs LT1965IMS8E
  • LT1763CDE#PBF vs LT1965IDD-3.3#TRPBF
  • LT1763CDE#PBF vs LT1965IDD-3.3#PBF
  • LT1763CDE#PBF vs LT1965IDD-2.5#TRPBF
  • LT1763CDE#PBF vs LT1965IDD-2.5#PBF
  • LT1763CDE#PBF vs LT1965IDD-1.8#TRPBF
  • LT1763CDE#PBF vs LT1965IDD-1.8#PBF
  • LT1763CDE#PBF vs LT1965IDD-1.5#TRPBF
  • LT1763CDE#PBF vs LT1965IDD-1.5#PBF
  • LT1763CDE#PBF vs LT1965IDD#TRPBF
  • LT1763CDE#PBF vs LT1965IDD#PBF
  • LT1763CDE#PBF vs LT1965HT#PBF
  • LT1763CDE#PBF vs LT1965HQ#TRPBF
  • LT1763CDE#PBF vs LT1965HQ#PBF
  • LT1763CDE#PBF vs LT1965ET-3.3#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description