☰
LT1947EMS#PBF
LT1947EMS#PBF
Active
Description:  IC REG CONV TFT LCD 3OUT 10MSOP
Manufacturer:  Analog Devices
History Price: $7.92000
In Stock: 14400
LT1947EMS#PBF Specification
Specification
Part No
LT1947EMS#PBF
Category
PMIC - Special Purpose Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
2.7V ~ 8V
Number of Outputs
3
Voltage - Output
Adj up to 30V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LT1947EMS#PBF PDF Datasheet
LT1947EMS#PBF Related Parts
LT1106CFTR
LT1106CFTR
Analog Devices
IC DC/DC CONV FOR PCMCIA 20TSSOP
LT1182CS
LT1182CS
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182CS#PBF
LT1182CS#PBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182CS#PBF
LT1182CS#PBF
Linear Technology
LT1182 - CCFL/LCD CONTRAST SWITC
LT1182CS#TRPBF
LT1182CS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182IS#PBF
LT1182IS#PBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182IS#TRPBF
LT1182IS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1183CS#PBF
LT1183CS#PBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1183CS#TRPBF
LT1183CS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1184CS#PBF
LT1184CS#PBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1184CS#PBF
LT1184CS#PBF
Linear Technology
CCFL BACKLIGHT INVERTER AND LCD
LT1184CS#TRPBF
LT1184CS#TRPBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1947EMS#PBF Compare Parts
  • LT1947EMS#PBF vs LT1947EMSE#PBF
  • LT1947EMS#PBF vs LT1947EMS#TRPBF
  • LT1947EMS#PBF vs LT1943EFE#TRPBF
  • LT1947EMS#PBF vs LT1943EFE#PBF
  • LT1947EMS#PBF vs LT1942EUF#TRPBF
  • LT1947EMS#PBF vs LT1942EUF#PBF
  • LT1947EMS#PBF vs LT1786FCS#TRPBF
  • LT1947EMS#PBF vs LT1786FCS#PBF
  • LT1947EMS#PBF vs LT1786FCS#PBF
  • LT1947EMS#PBF vs LT1581CT7-2.5#PBF
  • LT1947EMS#PBF vs LT1581CT7-2.5#06PBF
  • LT1947EMS#PBF vs LT1581CT7#PBF
  • LT1947EMS#PBF vs LT1580IT7-2.5#PBF
  • LT1947EMS#PBF vs LT1580IT7-2.5#PBF
  • LT1947EMS#PBF vs LT1580IT7-2.5#06PBF
  • LT1947EMS#PBF vs LT1580IT#PBF
  • LT1947EMS#PBF vs LT1580IT#06PBF
  • LT1947EMS#PBF vs LT1580IT#06PBF
  • LT1947EMS#PBF vs LT1580IR-2.5#TRPBF
  • LT1947EMS#PBF vs LT1580IR-2.5#TRPBF
  • LT1947EMS#PBF vs LT1580IR-2.5#PBF
  • LT1947EMS#PBF vs LT1580IQ#TRPBF
  • LT1947EMS#PBF vs LT1580IQ#PBF
  • LT1947EMS#PBF vs LT1580CT7-2.5#PBF
  • LT1947EMS#PBF vs LT1580CT7-2.5#06PBF
  • LT1947EMS#PBF vs LT1580CT#PBF
  • LT1947EMS#PBF vs LT1580CT#06PBF
  • LT1947EMS#PBF vs LT1580CR-2.5#TRPBF
  • LT1947EMS#PBF vs LT1580CR-2.5#PBF
  • LT1947EMS#PBF vs LT1580CQ#TRPBF
  • LT1947EMS#PBF vs LT1580CQ#PBF
  • LT1947EMS#PBF vs LT1313CS#TRPBF
  • LT1947EMS#PBF vs LT1313CS#PBF
  • LT1947EMS#PBF vs LT1312CS8
  • LT1947EMS#PBF vs LT1311CS
  • LT1947EMS#PBF vs LT1184FIS#TRPBF
  • LT1947EMS#PBF vs LT1184FIS#PBF
  • LT1947EMS#PBF vs LT1184FCS#TRPBF
  • LT1947EMS#PBF vs LT1184FCS#PBF
  • LT1947EMS#PBF vs LT1184CS#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!