Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Analog Devices LT3071MPUFD#PBF
LT3071MPUFD#PBF
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS PROG 5A 28QFN
Manufacturer:
Analog Devices
Datasheet:
LT3071MPUFD#PBF Datasheet
History Price: $27.45000
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT3071MPUFD#PBF Specification
Specification
Part No
LT3071MPUFD#PBF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Programmable
Number of Regulators
1
Voltage - Input (Max)
3V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
1.8V
Voltage Dropout (Max)
0.15V @ 5A
Current - Output
5A
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
10 mA
PSRR
66dB (120Hz)
Control Features
Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-WFQFN Exposed Pad
Supplier Device Package
28-QFN (4x5)
LT3071MPUFD#PBF PDF Datasheet
LT3071MPUFD#PBF Datasheet
Click and Download: LT3071MPUFD#PBF Datasheet
LT3071MPUFD#PBF Related Parts
LT3007ETS8#TRMPBF
Analog Devices
IC REG LIN POS ADJ 20MA TSOT23-8
LT3007ETS8#TRPBF
Analog Devices
IC REG LIN POS ADJ 20MA TSOT23-8
LT3007ETS8-1.2#TRMPBF
Analog Devices
IC REG LINEAR 1.2V 20MA TSOT23-8
LT3007ETS8-1.2#TRPBF
Analog Devices
IC REG LINEAR 1.2V 20MA TSOT23-8
LT3007ETS8-1.5#TRMPBF
Analog Devices
IC REG LINEAR 1.5V 20MA TSOT23-8
LT3007ETS8-1.5#TRPBF
Analog Devices
IC REG LINEAR 1.5V 20MA TSOT23-8
LT3007ETS8-1.8#TRMPBF
Analog Devices
IC REG LINEAR 1.8V 20MA TSOT23-8
LT3007ETS8-1.8#TRPBF
Analog Devices
IC REG LINEAR 1.8V 20MA TSOT23-8
LT3007ETS8-2.5#TRMPBF
Analog Devices
IC REG LINEAR 2.5V 20MA TSOT23-8
LT3007ETS8-2.5#TRPBF
Analog Devices
IC REG LINEAR 2.5V 20MA TSOT23-8
LT3007ETS8-3.3#TRMPBF
Analog Devices
IC REG LINEAR 3.3V 20MA TSOT23-8
LT3007ETS8-3.3#TRPBF
Analog Devices
IC REG LINEAR 3.3V 20MA TSOT23-8
LT3071MPUFD#PBF Compare Parts
LT3071MPUFD#PBF vs LT350AP
LT3071MPUFD#PBF vs LT350AK
LT3071MPUFD#PBF vs LT338AK
LT3071MPUFD#PBF vs LT337AT#PBF
LT3071MPUFD#PBF vs LT337AM#TRPBF
LT3071MPUFD#PBF vs LT337AM#PBF
LT3071MPUFD#PBF vs LT337AK
LT3071MPUFD#PBF vs LT337AH
LT3071MPUFD#PBF vs LT323AT#PBF
LT3071MPUFD#PBF vs LT323AK
LT3071MPUFD#PBF vs LT317AT#PBF
LT3071MPUFD#PBF vs LT317AK
LT3071MPUFD#PBF vs LT317AHVK
LT3071MPUFD#PBF vs LT317AHVH
LT3071MPUFD#PBF vs LT317AH
LT3071MPUFD#PBF vs LT3094MPDD#TRPBF
LT3071MPUFD#PBF vs LT3094MPDD#PBF
LT3071MPUFD#PBF vs LT3094IMSE#TRPBF
LT3071MPUFD#PBF vs LT3094IMSE#PBF
LT3071MPUFD#PBF vs LT3094IDD#TRPBF
LT3071MPUFD#PBF vs LT3094IDD#PBF
LT3071MPUFD#PBF vs LT3094HMSE#TRPBF
LT3071MPUFD#PBF vs LT3094HMSE#PBF
LT3071MPUFD#PBF vs LT3094HDD#TRPBF
LT3071MPUFD#PBF vs LT3094HDD#PBF
LT3071MPUFD#PBF vs LT3094EMSE#TRPBF
LT3071MPUFD#PBF vs LT3094EMSE#PBF
LT3071MPUFD#PBF vs LT3094EDD#TRPBF
LT3071MPUFD#PBF vs LT3094EDD#PBF
LT3071MPUFD#PBF vs LT3093IMSE#TRPBF
LT3071MPUFD#PBF vs LT3093IMSE#PBF
LT3071MPUFD#PBF vs LT3093IDD#TRPBF
LT3071MPUFD#PBF vs LT3093IDD#PBF
LT3071MPUFD#PBF vs LT3093HMSE#TRPBF
LT3071MPUFD#PBF vs LT3093HMSE#PBF
LT3071MPUFD#PBF vs LT3093HDD#TRPBF
LT3071MPUFD#PBF vs LT3093HDD#PBF
LT3071MPUFD#PBF vs LT3093EMSE#TRPBF
LT3071MPUFD#PBF vs LT3093EMSE#PBF
LT3071MPUFD#PBF vs LT3093EDD#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.