☰
LT3089ER#TRPBF
LT3089ER#TRPBF
Active
Description:  IC REG LIN POS ADJ 800MA 7DDPAK
Manufacturer:  Analog Devices
History Price: $5.01115
In Stock: 640
LT3089ER#TRPBF Specification
Specification
Part No
LT3089ER#TRPBF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0V
Voltage - Output (Max)
34.5V
Voltage Dropout (Max)
1.65V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
50.5 μA
Current - Supply (Max)
3 mA
PSRR
90dB ~ 20dB (120Hz ~ 1MHz)
Control Features
Current Limit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package
7-DDPAK
LT3089ER#TRPBF PDF Datasheet
LT3089ER#TRPBF Related Parts
LT3007ETS8#TRMPBF
LT3007ETS8#TRMPBF
Analog Devices
IC REG LIN POS ADJ 20MA TSOT23-8
LT3007ETS8#TRPBF
LT3007ETS8#TRPBF
Analog Devices
IC REG LIN POS ADJ 20MA TSOT23-8
LT3007ETS8-1.2#TRMPBF
LT3007ETS8-1.2#TRMPBF
Analog Devices
IC REG LINEAR 1.2V 20MA TSOT23-8
LT3007ETS8-1.2#TRPBF
LT3007ETS8-1.2#TRPBF
Analog Devices
IC REG LINEAR 1.2V 20MA TSOT23-8
LT3007ETS8-1.5#TRMPBF
LT3007ETS8-1.5#TRMPBF
Analog Devices
IC REG LINEAR 1.5V 20MA TSOT23-8
LT3007ETS8-1.5#TRPBF
LT3007ETS8-1.5#TRPBF
Analog Devices
IC REG LINEAR 1.5V 20MA TSOT23-8
LT3007ETS8-1.8#TRMPBF
LT3007ETS8-1.8#TRMPBF
Analog Devices
IC REG LINEAR 1.8V 20MA TSOT23-8
LT3007ETS8-1.8#TRPBF
LT3007ETS8-1.8#TRPBF
Analog Devices
IC REG LINEAR 1.8V 20MA TSOT23-8
LT3007ETS8-2.5#TRMPBF
LT3007ETS8-2.5#TRMPBF
Analog Devices
IC REG LINEAR 2.5V 20MA TSOT23-8
LT3007ETS8-2.5#TRPBF
LT3007ETS8-2.5#TRPBF
Analog Devices
IC REG LINEAR 2.5V 20MA TSOT23-8
LT3007ETS8-3.3#TRMPBF
LT3007ETS8-3.3#TRMPBF
Analog Devices
IC REG LINEAR 3.3V 20MA TSOT23-8
LT3007ETS8-3.3#TRPBF
LT3007ETS8-3.3#TRPBF
Analog Devices
IC REG LINEAR 3.3V 20MA TSOT23-8
LT3089ER#TRPBF Compare Parts
  • LT3089ER#TRPBF vs LT350AP
  • LT3089ER#TRPBF vs LT350AK
  • LT3089ER#TRPBF vs LT338AK
  • LT3089ER#TRPBF vs LT337AT#PBF
  • LT3089ER#TRPBF vs LT337AM#TRPBF
  • LT3089ER#TRPBF vs LT337AM#PBF
  • LT3089ER#TRPBF vs LT337AK
  • LT3089ER#TRPBF vs LT337AH
  • LT3089ER#TRPBF vs LT323AT#PBF
  • LT3089ER#TRPBF vs LT323AK
  • LT3089ER#TRPBF vs LT317AT#PBF
  • LT3089ER#TRPBF vs LT317AK
  • LT3089ER#TRPBF vs LT317AHVK
  • LT3089ER#TRPBF vs LT317AHVH
  • LT3089ER#TRPBF vs LT317AH
  • LT3089ER#TRPBF vs LT3094MPDD#TRPBF
  • LT3089ER#TRPBF vs LT3094MPDD#PBF
  • LT3089ER#TRPBF vs LT3094IMSE#TRPBF
  • LT3089ER#TRPBF vs LT3094IMSE#PBF
  • LT3089ER#TRPBF vs LT3094IDD#TRPBF
  • LT3089ER#TRPBF vs LT3094IDD#PBF
  • LT3089ER#TRPBF vs LT3094HMSE#TRPBF
  • LT3089ER#TRPBF vs LT3094HMSE#PBF
  • LT3089ER#TRPBF vs LT3094HDD#TRPBF
  • LT3089ER#TRPBF vs LT3094HDD#PBF
  • LT3089ER#TRPBF vs LT3094EMSE#TRPBF
  • LT3089ER#TRPBF vs LT3094EMSE#PBF
  • LT3089ER#TRPBF vs LT3094EDD#TRPBF
  • LT3089ER#TRPBF vs LT3094EDD#PBF
  • LT3089ER#TRPBF vs LT3093IMSE#TRPBF
  • LT3089ER#TRPBF vs LT3093IMSE#PBF
  • LT3089ER#TRPBF vs LT3093IDD#TRPBF
  • LT3089ER#TRPBF vs LT3093IDD#PBF
  • LT3089ER#TRPBF vs LT3093HMSE#TRPBF
  • LT3089ER#TRPBF vs LT3093HMSE#PBF
  • LT3089ER#TRPBF vs LT3093HDD#TRPBF
  • LT3089ER#TRPBF vs LT3093HDD#PBF
  • LT3089ER#TRPBF vs LT3093EMSE#TRPBF
  • LT3089ER#TRPBF vs LT3093EMSE#PBF
  • LT3089ER#TRPBF vs LT3093EDD#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.