☰
LT3761AIMSE#PBF
LT3761AIMSE#PBF
Active
Description:  IC LED DRIVER CTRLR PWM 16MSOP
Manufacturer:  Analog Devices
History Price: $10.72000
In Stock: 15200
LT3761AIMSE#PBF Specification
Specification
Part No
LT3761AIMSE#PBF
Category
PMIC - LED Drivers
Manufacturer
Analog Devices
Series
True Color PWM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
60V
Voltage - Output
-
Current - Output / Channel
-
Frequency
100kHz ~ 1MHz
Dimming
Analog, PWM
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-MSOP-EP
LT3761AIMSE#PBF PDF Datasheet
LT3761AIMSE#PBF Related Parts
LT3003EMSE#PBF
LT3003EMSE#PBF
Analog Devices
IC LED DRV RGLTR PWM 10MSOP
LT3003EMSE#TRPBF
LT3003EMSE#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 10MSOP
LT3465AES6#TRMPBF
LT3465AES6#TRMPBF
Analog Devices
IC LED DRVR RGLTR PWM TSOT23-6
LT3465AES6#TRPBF
LT3465AES6#TRPBF
Analog Devices
IC LED DRVR RGLTR PWM TSOT23-6
LT3465ES6#TRMPBF
LT3465ES6#TRMPBF
Analog Devices
IC LED DRVR RGLTR PWM TSOT23-6
LT3465ES6#TRPBF
LT3465ES6#TRPBF
Analog Devices
IC LED DRVR RGLTR PWM TSOT23-6
LT3466EDD#PBF
LT3466EDD#PBF
Analog Devices
IC LED DRV RGLTR PWM 400MA 10DFN
LT3466EDD#TRPBF
LT3466EDD#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 400MA 10DFN
LT3466EDD-1#PBF
LT3466EDD-1#PBF
Analog Devices
IC LED DRV RGLTR PWM 400MA 10DFN
LT3466EDD-1#TRPBF
LT3466EDD-1#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 400MA 10DFN
LT3466EFE
LT3466EFE
Analog Devices
IC LED DRVR RGLTR DIM 16TSSOP
LT3466EFE#PBF
LT3466EFE#PBF
Analog Devices
IC LED DRVR RGLTR PWM 16TSSOP
LT3761AIMSE#PBF Compare Parts
  • LT3761AIMSE#PBF vs LT3967JFE#PBF
  • LT3761AIMSE#PBF vs LT3967EFE#TRPBF
  • LT3761AIMSE#PBF vs LT3967EFE#PBF
  • LT3761AIMSE#PBF vs LT3966JUJ#TRPBF
  • LT3761AIMSE#PBF vs LT3966JUJ#PBF
  • LT3761AIMSE#PBF vs LT3966EUJ#TRPBF
  • LT3761AIMSE#PBF vs LT3966EUJ#PBF
  • LT3761AIMSE#PBF vs LT3965IFE-1#TRPBF
  • LT3761AIMSE#PBF vs LT3965IFE-1#PBF
  • LT3761AIMSE#PBF vs LT3965IFE#TRPBF
  • LT3761AIMSE#PBF vs LT3965IFE#PBF
  • LT3761AIMSE#PBF vs LT3965IFE#PBF
  • LT3761AIMSE#PBF vs LT3965IFE
  • LT3761AIMSE#PBF vs LT3965EFE-1#TRPBF
  • LT3761AIMSE#PBF vs LT3965EFE-1#PBF
  • LT3761AIMSE#PBF vs LT3965EFE#TRPBF
  • LT3761AIMSE#PBF vs LT3965EFE#PBF
  • LT3761AIMSE#PBF vs LT3965EFE#PBF
  • LT3761AIMSE#PBF vs LT3965EFE
  • LT3761AIMSE#PBF vs LT3964RUHE-1#TRPBF
  • LT3761AIMSE#PBF vs LT3964RUHE-1#PBF
  • LT3761AIMSE#PBF vs LT3964IUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3964IUHE#PBF
  • LT3761AIMSE#PBF vs LT3964HUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3964HUHE#PBF
  • LT3761AIMSE#PBF vs LT3964EUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3956IUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3956IUHE#PBF
  • LT3761AIMSE#PBF vs LT3956IUHE
  • LT3761AIMSE#PBF vs LT3956EUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3956EUHE#PBF
  • LT3761AIMSE#PBF vs LT3956EUHE
  • LT3761AIMSE#PBF vs LT3955IUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3955IUHE#PBF
  • LT3761AIMSE#PBF vs LT3955IUHE
  • LT3761AIMSE#PBF vs LT3955EUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3955EUHE#PBF
  • LT3761AIMSE#PBF vs LT3955EUHE
  • LT3761AIMSE#PBF vs LT3954IUHE#TRPBF
  • LT3761AIMSE#PBF vs LT3954IUHE#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.