Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices LT4180IGN#PBF
LT4180IGN#PBF
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC PWR SUPPLY CONTROLLER 24SSOP
Manufacturer:
Analog Devices
Datasheet:
LT4180IGN#PBF Datasheet
History Price: $7.71700
In Stock: 33140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT4180IGN#PBF Specification
Specification
Part No
LT4180IGN#PBF
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Virtual Remote Sense
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
-
Voltage - Supply
3.1V ~ 50V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
LT4180IGN#PBF PDF Datasheet
LT4180IGN#PBF Datasheet
Click and Download: LT4180IGN#PBF Datasheet
LT4180IGN#PBF Related Parts
LT4180EGN
Analog Devices
IC REGULATOR
LT4180EGN#PBF
Analog Devices
IC PWR SUPPLY CONTROLLER 24SSOP
LT4180EGN#TRPBF
Analog Devices
IC CTLR REMOTE SENSOR 24SSOP
LT4180IGN
Analog Devices
IC REGULATOR
LT4180IGN#TRPBF
Analog Devices
IC CTLR REMOTE SENSOR 24SSOP
LT4180MPGN
Analog Devices
IC REGULATOR
LT4180MPGN#PBF
Analog Devices
IC PWR SUPPLY CONTROLLER 24SSOP
LT4180MPGN#TRPBF
Analog Devices
IC CTLR REMOTE SENSOR 24SSOP
LT4180IGN#PBF Compare Parts
LT4180IGN#PBF vs LT4180MPGN#PBF
LT4180IGN#PBF vs LT4180MPGN
LT4180IGN#PBF vs LT4180IGN#TRPBF
LT4180IGN#PBF vs LT4180IGN
LT4180IGN#PBF vs LT4180EGN#TRPBF
LT4180IGN#PBF vs LT4180EGN#PBF
LT4180IGN#PBF vs LT4180EGN
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok