Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Analog Devices LT8312MPMS#PBF
LT8312MPMS#PBF
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR DCM 400KHZ 16MSOP
Manufacturer:
Analog Devices
Datasheet:
LT8312MPMS#PBF Datasheet
History Price: $18.63000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT8312MPMS#PBF Specification
Specification
Part No
LT8312MPMS#PBF
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous Conduction (DCM)
Frequency - Switching
400kHz
Current - Startup
80 μA
Voltage - Supply
10V ~ 38V
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package
16-MSOP
LT8312MPMS#PBF PDF Datasheet
LT8312MPMS#PBF Datasheet
Click and Download: LT8312MPMS#PBF Datasheet
LT8312MPMS#PBF Related Parts
LT8312EMS#PBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312EMS#PBF
Linear Technology
LT8312 - POWER FACTOR CORRECTION
LT8312EMS#TRPBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312HMS#PBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312HMS#TRPBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312IMS#PBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312IMS#PBF
Linear Technology
POWER FACTOR CONTROLLER, CURRENT
LT8312IMS#TRPBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312MPMS#TRPBF
Analog Devices
IC PFC CTRLR DCM 400KHZ 16MSOP
LT8312MPMS#PBF Compare Parts
LT8312MPMS#PBF vs LT8312IMS#TRPBF
LT8312MPMS#PBF vs LT8312IMS#PBF
LT8312MPMS#PBF vs LT8312IMS#PBF
LT8312MPMS#PBF vs LT8312HMS#TRPBF
LT8312MPMS#PBF vs LT8312HMS#PBF
LT8312MPMS#PBF vs LT8312EMS#TRPBF
LT8312MPMS#PBF vs LT8312EMS#PBF
LT8312MPMS#PBF vs LT8312EMS#PBF
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend