☰
LT8580HDD#PBF
LT8580HDD#PBF
Active
Description:  IC REG MULTI CONFG ADJ 1.2A 8DFN
Manufacturer:  Analog Devices
History Price: $8.60000
In Stock: 23840
LT8580HDD#PBF Specification
Specification
Part No
LT8580HDD#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive or Negative
Topology
Boost, Cuk, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
65V (Switch)
Current - Output
1.2A (Switch)
Frequency - Switching
200kHz ~ 1.5MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-DFN (3x3)
LT8580HDD#PBF PDF Datasheet
LT8580HDD#PBF Related Parts
LT8300ES5#TRMPBF
LT8300ES5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300ES5#TRPBF
LT8300ES5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300HS5#TRMPBF
LT8300HS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300HS5#TRPBF
LT8300HS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#TRMPBF
LT8300IS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#TRPBF
LT8300IS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300IS5#WTRMPBF
LT8300IS5#WTRMPBF
Analog Devices
100VIN UP ISO FLY CONV W/ 150V/2
LT8300IS5#WTRPBF
LT8300IS5#WTRPBF
Analog Devices
100VIN UP ISO FLY CONV W/ 150V/2
LT8300MPS5#TRMPBF
LT8300MPS5#TRMPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8300MPS5#TRPBF
LT8300MPS5#TRPBF
Analog Devices
IC REG FLYBACK 260MA TSOT23-5
LT8301ES5#TRMPBF
LT8301ES5#TRMPBF
Analog Devices
IC REG FLYBACK 1.2A TSOT23-5
LT8301ES5#TRPBF
LT8301ES5#TRPBF
Analog Devices
IC REG FLYBACK 1.2A TSOT23-5
LT8580HDD#PBF Compare Parts
  • LT8580HDD#PBF vs LT8653SEV#PBF
  • LT8580HDD#PBF vs LT8652SIV#TRPBF
  • LT8580HDD#PBF vs LT8652SIV#PBF
  • LT8580HDD#PBF vs LT8652SEV#TRPBF
  • LT8580HDD#PBF vs LT8652SEV#PBF
  • LT8580HDD#PBF vs LT8650SIV#TRPBF
  • LT8580HDD#PBF vs LT8650SIV#PBF
  • LT8580HDD#PBF vs LT8650SHV-1#PBF
  • LT8580HDD#PBF vs LT8650SHV#PBF
  • LT8580HDD#PBF vs LT8650SEV#TRPBF
  • LT8580HDD#PBF vs LT8650SEV#PBF
  • LT8580HDD#PBF vs LT8648SJV#WPBF
  • LT8580HDD#PBF vs LT8648SJV#PBF
  • LT8580HDD#PBF vs LT8648SHV#PBF
  • LT8580HDD#PBF vs LT8648SEV#PBF
  • LT8580HDD#PBF vs LT8646SIV#WPBF
  • LT8580HDD#PBF vs LT8646SIV#PBF
  • LT8580HDD#PBF vs LT8646SEV#WPBF
  • LT8580HDD#PBF vs LT8646SEV#PBF
  • LT8580HDD#PBF vs LT8645SJV-2#PBF
  • LT8580HDD#PBF vs LT8645SIV#PBF
  • LT8580HDD#PBF vs LT8645SHV-2#PBF
  • LT8580HDD#PBF vs LT8645SEV-2#PBF
  • LT8580HDD#PBF vs LT8645SEV#PBF
  • LT8580HDD#PBF vs LT8644SIV#TRPBF
  • LT8580HDD#PBF vs LT8644SIV#TRMPBF
  • LT8580HDD#PBF vs LT8643SIV-2#PBF
  • LT8580HDD#PBF vs LT8643SIV#WPBF
  • LT8580HDD#PBF vs LT8643SIV#PBF
  • LT8580HDD#PBF vs LT8643SHV-2#PBF
  • LT8580HDD#PBF vs LT8643SEV-2#PBF
  • LT8580HDD#PBF vs LT8643SEV#PBF
  • LT8580HDD#PBF vs LT8642SIV#PBF
  • LT8580HDD#PBF vs LT8642SEV#PBF
  • LT8580HDD#PBF vs LT8641IUDC#TRPBF
  • LT8580HDD#PBF vs LT8641IUDC#PBF
  • LT8580HDD#PBF vs LT8641HUDC#TRPBF
  • LT8580HDD#PBF vs LT8641HUDC#PBF
  • LT8580HDD#PBF vs LT8641EUDC#TRPBF
  • LT8580HDD#PBF vs LT8641EUDC#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!