☰
LTC1040CSW#PBF
LTC1040CSW#PBF
Last Time Buy
Description:  IC COMPARATOR 2 GEN PUR 18SO
Manufacturer:  Analog Devices
History Price: $9.46000
In Stock: 48640
LTC1040CSW#PBF Specification
Specification
Part No
LTC1040CSW#PBF
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
LTCMOS
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.8V ~ 16V, ?.8V ~ 8V
Voltage - Input Offset (Max)
4.5mV @ ?V
Current - Input Bias (Max)
300pA @ ?V
Current - Output (Typ)
-
Current - Quiescent (Max)
3mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
Mounting Type
Surface Mount
Supplier Device Package
18-SO
LTC1040CSW#PBF PDF Datasheet
LTC1040CSW#PBF Related Parts
LTC1040CN#PBF
LTC1040CN#PBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18DIP
LTC1040CSW#TRPBF
LTC1040CSW#TRPBF
Analog Devices
IC COMPARATOR 2 GEN PUR 18SO
LTC1042CN8#PBF
LTC1042CN8#PBF
Analog Devices
IC COMPARATOR 1 WINDW 8DIP
LTC1042MJ8
LTC1042MJ8
Analog Devices
IC COMPARATOR 1 8CERDIP
LTC1440CDD#PBF
LTC1440CDD#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CDD#TRPBF
LTC1440CDD#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1440CMS8#PBF
LTC1440CMS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CMS8#TRPBF
LTC1440CMS8#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8MSOP
LTC1440CN8#PBF
LTC1440CN8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DIP
LTC1440CS8#PBF
LTC1440CS8#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8SO
LTC1440CS8#TRPBF
LTC1440CS8#TRPBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8SO
LTC1440IDD#PBF
LTC1440IDD#PBF
Analog Devices
IC COMPARATOR 1 W/VOLT REF 8DFN
LTC1040CSW#PBF Description
The Analog Devices LTC1040CSW#PBF is a precision, low-drift, CMOS operational amplifier designed for a variety of applications requiring high accuracy and low power consumption. This device is particularly well-suited for use in instrumentation, data acquisition systems, and other applications where precision signal processing is critical. The LTC1040 is known for its excellent performance characteristics, including low offset voltage, low noise, and high input impedance.

## Overview

The LTC1040 is a single operational amplifier that utilizes CMOS technology to achieve low power consumption while maintaining high performance. It is designed to operate over a wide supply voltage range, making it versatile for various applications. The device features a unique architecture that minimizes offset voltage drift over temperature, ensuring stable performance in precision applications.

## Key Features

1. Low Offset Voltage: The LTC1040 boasts a low input offset voltage, typically around 50 µV, which is crucial for applications requiring high precision.
2. Low Input Bias Current: With an input bias current of only 1 pA, the LTC1040 is ideal for high-impedance sensor applications.
3. Wide Supply Voltage Range: The device can operate with supply voltages ranging from ±2 V to ±15 V, providing flexibility in design.
4. High Input Impedance: The LTC1040 features a high input impedance of 10^12 ohms, which minimizes loading effects on the signal source.
5. Low Noise: The operational amplifier has a low noise density of 0.1 µV/√Hz, making it suitable for low-level signal amplification.
6. Rail-to-Rail Output: The output stage is designed to provide rail-to-rail output swing, maximizing the dynamic range of the amplifier.
7. Temperature Range: The LTC1040 is specified for operation over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

## Specifications

Here are the key specifications of the LTC1040CSW#PBF:

- Type: Single CMOS Operational Amplifier
- Supply Voltage Range: ±2 V to ±15 V
- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 1 pA (typical)
- Input Impedance: 10^12 ohms (typical)
- Output Voltage Swing: Rail-to-rail
- Gain Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.1 V/µs (typical)
- Low Noise: 0.1 µV/√Hz (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Common Mode Rejection Ratio (CMRR): 120 dB (typical)
- Package Type: 8-Lead SOIC (Surface Mount)

## Applications

The LTC1040CSW#PBF is suitable for a wide range of applications, including:

1. Instrumentation: Ideal for use in precision measurement systems, such as strain gauges and thermocouples, where accurate signal amplification is required.
2. Data Acquisition Systems: Used in data acquisition systems for processing low-level signals from sensors.
3. Medical Devices: Suitable for medical instrumentation, including ECG and EEG monitoring systems, where low noise and high precision are critical.
4. Signal Conditioning: Employed in signal conditioning circuits to amplify and filter signals before further processing.
5. Active Filters: Can be used in active filter designs due to its low noise and high precision characteristics.

## Development and Evaluation

Analog Devices provides evaluation boards and design resources for the LTC1040, allowing engineers to quickly prototype and test their designs. The evaluation boards come with comprehensive documentation and software tools that facilitate easy configuration and integration into various applications.

## Conclusion

The Analog Devices LTC1040CSW#PBF is a high-performance, low-drift CMOS operational amplifier that excels in precision applications. With its low offset voltage, low noise, and high input impedance, it is an excellent choice for engineers looking to implement accurate signal processing solutions. Its versatility, combined with a wide supply voltage range and rail-to-rail output, makes the LTC1040 suitable for a broad spectrum of applications in instrumentation, data acquisition, and beyond.
LTC1040CSW#PBF Compare Parts
  • LTC1040CSW#PBF vs LTC6754IUD#PBF
  • LTC1040CSW#PBF vs LTC6754ISC6#TRPBF
  • LTC1040CSW#PBF vs LTC6754ISC6#TRMPBF
  • LTC1040CSW#PBF vs LTC6754ISC6#PBF
  • LTC1040CSW#PBF vs LTC6754ISC6
  • LTC1040CSW#PBF vs LTC6754HUD#TRPBF
  • LTC1040CSW#PBF vs LTC6754HUD#PBF
  • LTC1040CSW#PBF vs LTC6754HSC6#TRPBF
  • LTC1040CSW#PBF vs LTC6754HSC6#TRMPBF
  • LTC1040CSW#PBF vs LTC6754HSC6#PBF
  • LTC1040CSW#PBF vs LTC6754HSC6
  • LTC1040CSW#PBF vs LTC6752MPS5#TRPBF
  • LTC1040CSW#PBF vs LTC6752MPS5#TRMPBF
  • LTC1040CSW#PBF vs LTC6752IUD-3#TRPBF
  • LTC1040CSW#PBF vs LTC6752IUD-3#PBF
  • LTC1040CSW#PBF vs LTC6752ISC6-4#TRPBF
  • LTC1040CSW#PBF vs LTC6752ISC6-4#TRMPBF
  • LTC1040CSW#PBF vs LTC6752ISC6-4
  • LTC1040CSW#PBF vs LTC6752ISC6-1#TRPBF
  • LTC1040CSW#PBF vs LTC6752ISC6-1#TRMPBF
  • LTC1040CSW#PBF vs LTC6752ISC6-1
  • LTC1040CSW#PBF vs LTC6752IS5#TRPBF
  • LTC1040CSW#PBF vs LTC6752IS5#TRMPBF
  • LTC1040CSW#PBF vs LTC6752IMS8-2#TRPBF
  • LTC1040CSW#PBF vs LTC6752IMS8-2#PBF
  • LTC1040CSW#PBF vs LTC6752HUD-3#TRPBF
  • LTC1040CSW#PBF vs LTC6752HUD-3#PBF
  • LTC1040CSW#PBF vs LTC6752HSC6-4#TRPBF
  • LTC1040CSW#PBF vs LTC6752HSC6-4#TRMPBF
  • LTC1040CSW#PBF vs LTC6752HSC6-4
  • LTC1040CSW#PBF vs LTC6752HSC6-1#TRPBF
  • LTC1040CSW#PBF vs LTC6752HSC6-1#TRMPBF
  • LTC1040CSW#PBF vs LTC6752HSC6-1
  • LTC1040CSW#PBF vs LTC6752HS5#TRPBF
  • LTC1040CSW#PBF vs LTC6752HS5#TRMPBF
  • LTC1040CSW#PBF vs LTC6752HMS8-2#TRPBF
  • LTC1040CSW#PBF vs LTC6752HMS8-2#PBF
  • LTC1040CSW#PBF vs LTC6702ITS8#TRPBF
  • LTC1040CSW#PBF vs LTC6702ITS8#TRMPBF
  • LTC1040CSW#PBF vs LTC6702IDC#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.