☰
LTC1096LCS8#PBF
LTC1096LCS8#PBF
Active
Description:  IC ADC 8BIT SAR 8SOIC
Manufacturer:  Analog Devices
History Price: $7.32080
In Stock: 18960
LTC1096LCS8#PBF Specification
Specification
Part No
LTC1096LCS8#PBF
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
microPOWER
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
33k
Number of Inputs
1
Input Type
Differential, Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
2.65V ~ 4V
Voltage - Supply, Digital
2.65V ~ 4V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
Mounting Type
Surface Mount
LTC1096LCS8#PBF PDF Datasheet
LTC1096LCS8#PBF Related Parts
LTC1096ACN8#PBF
LTC1096ACN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096ACS8#PBF
LTC1096ACS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096ACS8#TRPBF
LTC1096ACS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIN8#PBF
LTC1096AIN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096AIS8#PBF
LTC1096AIS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096AIS8#TRPBF
LTC1096AIS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CN8#PBF
LTC1096CN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096CN8#PBF
LTC1096CN8#PBF
Linear Technology
IC ADC 8BIT SAR 8DIP
LTC1096CS8#PBF
LTC1096CS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096CS8#TRPBF
LTC1096CS8#TRPBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096IN8#PBF
LTC1096IN8#PBF
Analog Devices
IC ADC 8BIT SAR 8DIP
LTC1096IS8#PBF
LTC1096IS8#PBF
Analog Devices
IC ADC 8BIT SAR 8SOIC
LTC1096LCS8#PBF Description
Analog Devices LTC1096LCS8#PBF Overview

The LTC1096LCS8#PBF is a high-precision 16-bit Analog-to-Digital Converter (ADC) designed for use in demanding measurement applications where accuracy and low noise are critical. This device is part of Analog Devices' family of high-performance ADCs, offering excellent performance with low power consumption. It is ideal for applications in industrial, automotive, and scientific instrumentation.

Key Specifications

* Resolution: 16 bits
* Input Voltage Range: ±V\_ref (Differential input voltage range)
* Sampling Rate: 100 kSPS (kilosamples per second)
* Power Supply: Single-supply operation (2.7V to 5.5V)
* Power Consumption: Low power, typically 3.5 mW at 5V, 3 kSPS
* Conversion Type: Differential input, single-ended output
* Architecture: Successive Approximation Register (SAR) ADC
* Interface: Parallel digital output, 16-bit result
* Input Impedance: High (to ensure minimal loading on the signal source)

Performance Characteristics

* Signal-to-Noise Ratio (SNR): 88 dB typical at 100 kSPS
* Total Harmonic Distortion (THD): -98 dB typical
* Offset and Gain Error: ±2 LSB (Least Significant Bit) maximum
* INL (Integral Nonlinearity): ±2 LSB maximum
* DNL (Differential Nonlinearity): ±0.5 LSB maximum

Features

* Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
* Low Drift: Excellent long-term stability with very low drift, even in harsh environmental conditions.
* Low Power Shutdown Mode: The device features a shutdown mode that minimizes power consumption when the ADC is not actively converting.
* Wide Input Voltage Range: Can handle a wide differential input range, offering flexibility in sensor interfacing.
* Built-in Reference: The LTC1096LCS8#PBF includes an internal reference voltage, but it can also be used with an external reference for higher accuracy.

Application Areas

* Precision Instrumentation: Measurement systems that require high resolution and low noise, such as laboratory instrumentation.
* Industrial Automation: Process control systems where precise analog-to-digital conversion is necessary for monitoring and controlling variables.
* Automotive Systems: Sensors and data acquisition systems that demand high-accuracy ADCs in a compact form factor.
* Medical Devices: Suitable for applications that require low noise and high precision, such as medical diagnostics and sensors.

The LTC1096LCS8#PBF is a robust and reliable ADC, offering high-resolution conversion with low power consumption, ideal for a variety of high-accuracy and low-noise applications.
LTC1096LCS8#PBF Compare Parts
  • LTC1096LCS8#PBF vs LTC2640HTS8-HZ10#TRMPBF
  • LTC1096LCS8#PBF vs LTC2640CTS8-LZ8#PBF
  • LTC1096LCS8#PBF vs LTC2640AHTS8-HM12#TRMPBF
  • LTC1096LCS8#PBF vs LTC2631CTS8-HZ12#PBF
  • LTC1096LCS8#PBF vs LTC2615CGN-1#PBF
  • LTC1096LCS8#PBF vs LTC2512IDKD-24#TRPBF
  • LTC1096LCS8#PBF vs LTC2512IDKD-24#PBF
  • LTC1096LCS8#PBF vs LTC2512CDKD-24#TRPBF
  • LTC1096LCS8#PBF vs LTC2512CDKD-24#PBF
  • LTC1096LCS8#PBF vs LTC2508IDKD-32#TRPBF
  • LTC1096LCS8#PBF vs LTC2508IDKD-32#PBF
  • LTC1096LCS8#PBF vs LTC2508CDKD-32#TRPBF
  • LTC1096LCS8#PBF vs LTC2508CDKD-32#PBF
  • LTC1096LCS8#PBF vs LTC2500IDKD-32#TRPBF
  • LTC1096LCS8#PBF vs LTC2500IDKD-32#PBF
  • LTC1096LCS8#PBF vs LTC2500CDKD-32#TRPBF
  • LTC1096LCS8#PBF vs LTC2500CDKD-32#PBF
  • LTC1096LCS8#PBF vs LTC2499IUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2499IUHF#PBF
  • LTC1096LCS8#PBF vs LTC2499CUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2499CUHF#PBF
  • LTC1096LCS8#PBF vs LTC2498IUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2498IUHF#PBF
  • LTC1096LCS8#PBF vs LTC2498HUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2498HUHF#PBF
  • LTC1096LCS8#PBF vs LTC2498CUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2498CUHF#PBF
  • LTC1096LCS8#PBF vs LTC2497IUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2497IUHF#PBF
  • LTC1096LCS8#PBF vs LTC2497CUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2497CUHF#PBF
  • LTC1096LCS8#PBF vs LTC2496IUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2496IUHF#PBF
  • LTC1096LCS8#PBF vs LTC2496CUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2496CUHF#PBF
  • LTC1096LCS8#PBF vs LTC2495IUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2495IUHF#PBF
  • LTC1096LCS8#PBF vs LTC2495CUHF#TRPBF
  • LTC1096LCS8#PBF vs LTC2495CUHF#PBF
  • LTC1096LCS8#PBF vs LTC2494IUHF#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!