☰
LTC1258CMS8-5#PBF
LTC1258CMS8-5#PBF
Active
Description:  IC VREF SERIES 0.18% 8MSOP
Manufacturer:  Analog Devices
History Price: $5.71700
In Stock: 49600
LTC1258CMS8-5#PBF Specification
Specification
Part No
LTC1258CMS8-5#PBF
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
LTC1258
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.18%
Temperature Coefficient
60ppm/ ℃
Noise - 0.1Hz to 10Hz
8μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
5.2V ~ 12.6V
Current - Supply
8.5μA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LTC1258CMS8-5#PBF PDF Datasheet
LTC1258CMS8-5#PBF Related Parts
LTC1258CMS8#PBF
LTC1258CMS8#PBF
Analog Devices
IC VREF SERIES ADJ 0.46% 8MSOP
LTC1258CMS8-2.5#PBF
LTC1258CMS8-2.5#PBF
Analog Devices
IC VREF SERIES 0.21% 8MSOP
LTC1258CMS8-2.5#TRPBF
LTC1258CMS8-2.5#TRPBF
Analog Devices
IC VREF SERIES 0.21% 8MSOP
LTC1258CMS8-3#PBF
LTC1258CMS8-3#PBF
Analog Devices
IC VREF SERIES 0.2% 8MSOP
LTC1258CMS8-3#TRPBF
LTC1258CMS8-3#TRPBF
Analog Devices
IC VREF SERIES 0.2% 8MSOP
LTC1258CMS8-4.1#PBF
LTC1258CMS8-4.1#PBF
Analog Devices
IC VREF SERIES 0.18% 8MSOP
LTC1258CMS8-4.1#TRPBF
LTC1258CMS8-4.1#TRPBF
Analog Devices
IC VREF SERIES 0.18% 8MSOP
LTC1258CMS8-5#TRPBF
LTC1258CMS8-5#TRPBF
Analog Devices
IC VREF SERIES 0.18% 8MSOP
LTC1258CS8#PBF
LTC1258CS8#PBF
Analog Devices
IC VREF SERIES ADJ 0.4% 8SOIC
LTC1258CS8#TRPBF
LTC1258CS8#TRPBF
Analog Devices
IC VREF SERIES ADJ 0.4% 8SOIC
LTC1258CS8-2.5#PBF
LTC1258CS8-2.5#PBF
Analog Devices
IC VREF SERIES 0.15% 8SOIC
LTC1258CS8-2.5#TRPBF
LTC1258CS8-2.5#TRPBF
Analog Devices
IC VREF SERIES 0.15% 8SOIC
LTC1258CMS8-5#PBF Compare Parts
  • LTC1258CMS8-5#PBF vs LTC6655LNCHMS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHMS8-4.096#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHMS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHMS8-2.5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHMS8-2.5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHLS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNCHLS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-4.096#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-2.5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHMS8-2.5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHLS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHLS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655LNBHLS8-2.5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-4.096#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-3.3#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-3.3#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-3#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-3#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-2.5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-2.5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-2.048#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-2.048#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-1.25#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655CHMS8-1.25#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-5
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-4.096#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-4.096
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-2.5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655CHLS8-2.5
  • LTC1258CMS8-5#PBF vs LTC6655BHMS8-5#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655BHMS8-5#PBF
  • LTC1258CMS8-5#PBF vs LTC6655BHMS8-4.096#TRPBF
  • LTC1258CMS8-5#PBF vs LTC6655BHMS8-4.096#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!