☰
LTC1296BIN#PBF
LTC1296BIN#PBF
Active
Description:  IC DAS/ADC 12BIT 46.5K 20DIP
Manufacturer:  Analog Devices
History Price: $33.54722
In Stock: 45920
LTC1296BIN#PBF Specification
Specification
Part No
LTC1296BIN#PBF
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS), ADC
Number of Channels
8
Resolution (Bits)
12 b
Sampling Rate (Per Second)
46.5k
Data Interface
Serial, Parallel
Voltage Supply Source
Dual ?
Voltage - Supply
?V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
LTC1296BIN#PBF PDF Datasheet
LTC1296BIN#PBF Related Parts
LTC1090ACN#PBF
LTC1090ACN#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20DIP
LTC1090CN#PBF
LTC1090CN#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20DIP
LTC1090CSW#PBF
LTC1090CSW#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20SOIC
LTC1090CSW#TRPBF
LTC1090CSW#TRPBF
Analog Devices
IC DAS/ADC 10BIT 30K 20SOIC
LTC1091ACN8#PBF
LTC1091ACN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1091CN8#PBF
LTC1091CN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1092ACN8#PBF
LTC1092ACN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1092CN8#PBF
LTC1092CN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1093ACN#PBF
LTC1093ACN#PBF
Analog Devices
IC DAS/ADC 10BIT 16DIP
LTC1093CN#PBF
LTC1093CN#PBF
Analog Devices
IC DAS/ADC 10BIT 16DIP
LTC1093CSW#PBF
LTC1093CSW#PBF
Analog Devices
IC DAS/ADC 10BIT 16SOIC
LTC1093CSW#TRPBF
LTC1093CSW#TRPBF
Analog Devices
IC DAS/ADC 10BIT 16SOIC
LTC1296BIN#PBF Compare Parts
  • LTC1296BIN#PBF vs LTC1297DCN8
  • LTC1296BIN#PBF vs LTC1297DCJ8
  • LTC1296BIN#PBF vs LTC1297CCN8#PBF
  • LTC1296BIN#PBF vs LTC1297CCN8#PBF
  • LTC1296BIN#PBF vs LTC1297CCJ8
  • LTC1296BIN#PBF vs LTC1297BCN8#PBF
  • LTC1296BIN#PBF vs LTC1297BCJ8
  • LTC1296BIN#PBF vs LTC1296DISW#TRPBF
  • LTC1296BIN#PBF vs LTC1296DISW#PBF
  • LTC1296BIN#PBF vs LTC1296DIN#PBF
  • LTC1296BIN#PBF vs LTC1296DCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1296DCSW#PBF
  • LTC1296BIN#PBF vs LTC1296DCN#PBF
  • LTC1296BIN#PBF vs LTC1296DCJ
  • LTC1296BIN#PBF vs LTC1296CISW#TRPBF
  • LTC1296BIN#PBF vs LTC1296CISW#PBF
  • LTC1296BIN#PBF vs LTC1296CIN#PBF
  • LTC1296BIN#PBF vs LTC1296CCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1296CCSW#PBF
  • LTC1296BIN#PBF vs LTC1296CCN#PBF
  • LTC1296BIN#PBF vs LTC1296CCJ
  • LTC1296BIN#PBF vs LTC1296BISW#TRPBF
  • LTC1296BIN#PBF vs LTC1296BISW#PBF
  • LTC1296BIN#PBF vs LTC1296BCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1296BCSW#PBF
  • LTC1296BIN#PBF vs LTC1296BCN#PBF
  • LTC1296BIN#PBF vs LTC1296BCJ
  • LTC1296BIN#PBF vs LTC1294DCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1294DCSW#PBF
  • LTC1296BIN#PBF vs LTC1294DCN#PBF
  • LTC1296BIN#PBF vs LTC1294DCJ
  • LTC1296BIN#PBF vs LTC1294CCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1294CCSW#PBF
  • LTC1296BIN#PBF vs LTC1294CCN#PBF
  • LTC1296BIN#PBF vs LTC1294CCJ
  • LTC1296BIN#PBF vs LTC1294BCSW#TRPBF
  • LTC1296BIN#PBF vs LTC1294BCSW#PBF
  • LTC1296BIN#PBF vs LTC1294BCN#PBF
  • LTC1296BIN#PBF vs LTC1294BCN#PBF
  • LTC1296BIN#PBF vs LTC1294BCJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.