Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Analog Devices LTC1482CMS8#PBF
LTC1482CMS8#PBF
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC1482CMS8#PBF Datasheet
History Price: $5.47173
In Stock: 10080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC1482CMS8#PBF Specification
Specification
Part No
LTC1482CMS8#PBF
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
30 mV
Data Rate
4Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
LTC1482CMS8#PBF PDF Datasheet
LTC1482CMS8#PBF Datasheet
Click and Download: LTC1482CMS8#PBF Datasheet
LTC1482CMS8#PBF Related Parts
LTC1318CN
Analog Devices
IC TRANSCEIVER 3/3 24DIP
LTC1318CSW
Analog Devices
IC TRANSCEIVER 3/3 24SOIC
LTC1320CSW
Analog Devices
IC TRANSCEIVER 1/1 18SOIC
LTC1321CN#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24DIP
LTC1321CSW#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321CSW#TRPBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321IN#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24DIP
LTC1321ISW#PBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1321ISW#TRPBF
Analog Devices
IC TRANSCEIVER FULL 4/4 24SOIC
LTC1322CN#PBF
Analog Devices
IC TRANSCEIVER FULL 6/6 24DIP
LTC1322CN#PBF
Linear Technology
LTC1322 - L/P RS485/RS232 DVR/RC
LTC1322CSW#PBF
Analog Devices
IC TRANSCEIVER FULL 6/6 24SOIC
LTC1482CMS8#PBF Compare Parts
LTC1482CMS8#PBF vs LTC491IS#PBF
LTC1482CMS8#PBF vs LTC491IN#PBF
LTC1482CMS8#PBF vs LTC491CS#TRPBF
LTC1482CMS8#PBF vs LTC491CS#PBF
LTC1482CMS8#PBF vs LTC491CN#PBF
LTC1482CMS8#PBF vs LTC490IS8#TRPBF
LTC1482CMS8#PBF vs LTC490IS8#PBF
LTC1482CMS8#PBF vs LTC490IN8#PBF
LTC1482CMS8#PBF vs LTC490CS8#TRPBF
LTC1482CMS8#PBF vs LTC490CS8#PBF
LTC1482CMS8#PBF vs LTC490CN8#PBF
LTC1482CMS8#PBF vs LTC490CN8#PBF
LTC1482CMS8#PBF vs LTC489ISW#TRPBF
LTC1482CMS8#PBF vs LTC489ISW#PBF
LTC1482CMS8#PBF vs LTC489IN#PBF
LTC1482CMS8#PBF vs LTC489CSW#TRPBF
LTC1482CMS8#PBF vs LTC489CSW#PBF
LTC1482CMS8#PBF vs LTC489CN#PBF
LTC1482CMS8#PBF vs LTC488ISW#TRPBF
LTC1482CMS8#PBF vs LTC488ISW#PBF
LTC1482CMS8#PBF vs LTC488IN#PBF
LTC1482CMS8#PBF vs LTC488IN#PBF
LTC1482CMS8#PBF vs LTC488CSW#TRPBF
LTC1482CMS8#PBF vs LTC488CSW#PBF
LTC1482CMS8#PBF vs LTC488CN#PBF
LTC1482CMS8#PBF vs LTC487ISW#TRPBF
LTC1482CMS8#PBF vs LTC487ISW#PBF
LTC1482CMS8#PBF vs LTC487ISW#PBF
LTC1482CMS8#PBF vs LTC487IN#PBF
LTC1482CMS8#PBF vs LTC487CSW#TRPBF
LTC1482CMS8#PBF vs LTC487CSW#PBF
LTC1482CMS8#PBF vs LTC487CSW
LTC1482CMS8#PBF vs LTC487CN#PBF
LTC1482CMS8#PBF vs LTC486ISW#TRPBF
LTC1482CMS8#PBF vs LTC486ISW#PBF
LTC1482CMS8#PBF vs LTC486ISW
LTC1482CMS8#PBF vs LTC486IN#PBF
LTC1482CMS8#PBF vs LTC486CSW#TRPBF
LTC1482CMS8#PBF vs LTC486CSW#PBF
LTC1482CMS8#PBF vs LTC486CN#PBF
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller