Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices LTC1663-1CS5#TRMPBF
LTC1663-1CS5#TRMPBF
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT TSOT23-5
Manufacturer:
Analog Devices
Datasheet:
LTC1663-1CS5#TRMPBF Datasheet
History Price: $6.29000
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC1663-1CS5#TRMPBF Specification
Specification
Part No
LTC1663-1CS5#TRMPBF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
30μs (Typ)
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.2
Architecture
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
Mounting Type
Surface Mount
LTC1663-1CS5#TRMPBF PDF Datasheet
LTC1663-1CS5#TRMPBF Datasheet
Click and Download: LTC1663-1CS5#TRMPBF Datasheet
LTC1663-1CS5#TRMPBF Related Parts
LTC1257CN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257CS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257CS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257IS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1329ACS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329ACS8-50#PBF
Linear Technology
IC DAC 8BIT A-OUT 8SO
LTC1329ACS8-50#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1663-1CS5#TRMPBF Compare Parts
LTC1663-1CS5#TRMPBF vs LTC8143FSW#PBF
LTC1663-1CS5#TRMPBF vs LTC8143FSW#PBF
LTC1663-1CS5#TRMPBF vs LTC8143FN#PBF
LTC1663-1CS5#TRMPBF vs LTC8143FN#PBF
LTC1663-1CS5#TRMPBF vs LTC8143ESW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC8143ESW#PBF
LTC1663-1CS5#TRMPBF vs LTC8143EN#PBF
LTC1663-1CS5#TRMPBF vs LTC8143EN#PBF
LTC1663-1CS5#TRMPBF vs LTC8043FS8#TRPBF
LTC1663-1CS5#TRMPBF vs LTC8043FS8#PBF
LTC1663-1CS5#TRMPBF vs LTC8043FN8#PBF
LTC1663-1CS5#TRMPBF vs LTC8043ES8#TRPBF
LTC1663-1CS5#TRMPBF vs LTC8043ES8#PBF
LTC1663-1CS5#TRMPBF vs LTC8043EN8#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ALSW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ALSW#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ALN#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ALG#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ALG#PBF
LTC1663-1CS5#TRMPBF vs LTC7545AKSW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545AKSW#PBF
LTC1663-1CS5#TRMPBF vs LTC7545AKN#PBF
LTC1663-1CS5#TRMPBF vs LTC7545AKG#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545AKG#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ACSW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ACSW#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ACN#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ACN#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ACG#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ACG#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ABSW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ABSW#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ABN#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ABG#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7545ABG#PBF
LTC1663-1CS5#TRMPBF vs LTC7545ABG#PBF
LTC1663-1CS5#TRMPBF vs LTC7543KSW#TRPBF
LTC1663-1CS5#TRMPBF vs LTC7543KSW#PBF
LTC1663-1CS5#TRMPBF vs LTC7543KN#PBF
LTC1663-1CS5#TRMPBF vs LTC7543GKSW#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund