☰
LTC2936IGN#PBF
LTC2936IGN#PBF
Active
Description:  IC SUPERVISOR 6 CHANNEL 24SSOP
Manufacturer:  Analog Devices
History Price: $17.03000
In Stock: 36640
LTC2936IGN#PBF Specification
Specification
Part No
LTC2936IGN#PBF
Category
PMIC - Supervisors
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
6
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
-
Reset Timeout
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
LTC2936IGN#PBF PDF Datasheet
LTC2936IGN#PBF Related Parts
LTC1232CN8#PBF
LTC1232CN8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8DIP
LTC1232CS8#PBF
LTC1232CS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232CS8#TRPBF
LTC1232CS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#PBF
LTC1232IS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#TRPBF
LTC1232IS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1235CN#PBF
LTC1235CN#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16DIP
LTC1235CSW#PBF
LTC1235CSW#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1235CSW#TRPBF
LTC1235CSW#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1326CMS8#PBF
LTC1326CMS8#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8#TRPBF
LTC1326CMS8#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#PBF
LTC1326CMS8-2.5#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#TRPBF
LTC1326CMS8-2.5#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC2936IGN#PBF Description
The Analog Devices LTC2936IGN#PBF is a precision digital power system supervisor and sequencer designed to monitor, control, and sequence multiple power supplies in complex electronic systems. Functionally, it is positioned as a high-accuracy voltage monitoring and sequencing IC capable of supervising up to six independent power rails with programmable undervoltage and overvoltage thresholds. The device integrates digital potentiometers, voltage supervisors, and power-good signal management into a single compact package, providing deterministic sequencing, fault detection, and programmable delay capabilities for multi-rail power systems in industrial, telecom, and computing applications. The LTC2936IGN#PBF supports both power-up and power-down sequencing, ensuring orderly activation and deactivation of multiple voltage domains to protect sensitive circuitry and maintain system stability.

## Electrical Characteristics and Monitoring Capabilities

The LTC2936IGN#PBF operates from a nominal supply voltage (V_CC) of 2.7 V to 5.5 V, accommodating a broad range of system logic levels. Each of the six monitored channels can be individually configured with programmable undervoltage (UV) and overvoltage (OV) thresholds using internal 12-bit digital-to-analog converters, providing voltage resolution suitable for precise supply monitoring. The typical accuracy of threshold detection is specified at ±0.5% at 25°C, with temperature-dependent drift limited to ±1% across the operating temperature range of –40°C to +125°C. Input voltage ranges for monitored channels extend from 0 V up to 5.5 V, allowing direct interface with low-voltage digital and analog power rails without external resistive dividers. The device includes built-in debounce and filtering mechanisms to prevent false triggers from transient voltage fluctuations, enhancing reliability in noisy power environments.

## Sequencing and Timing Features

Sequencing functionality in the LTC2936IGN#PBF allows the programmer to define precise power-up and power-down order with configurable inter-channel delays. Each delay interval is programmable via internal registers with a resolution of 1 ms up to several seconds, enabling adaptation to system-specific timing requirements. The device supports both linear and parallel sequencing modes, facilitating flexible timing topologies for complex multi-rail systems. In addition to deterministic sequencing, the LTC2936IGN#PBF provides power-good (PG) outputs for each monitored channel, signaling to system controllers the valid state of power rails. Fault response configuration allows the system to automatically disable dependent rails or initiate a controlled shutdown sequence in the event of under- or overvoltage conditions.

## Digital Interface and Configuration

The LTC2936IGN#PBF employs a standard I²C interface for configuration and status monitoring, supporting multi-master bus architectures with standard 100 kHz and 400 kHz operation. All threshold settings, sequencing orders, and delay timings are accessible via the I²C bus, enabling dynamic configuration and runtime reprogramming. Additionally, the device provides nonvolatile memory storage of configuration parameters, preserving sequence and threshold settings across power cycles. Alert outputs conform to open-drain specifications, allowing direct interfacing with system interrupt lines for event-driven monitoring and fault handling.

## Analog Performance and Power Integrity

The device’s analog performance is characterized by low quiescent current, typically 80 µA for the six-channel configuration, which minimizes system power overhead. Input impedance is high on all monitored channels, typically exceeding 10 MΩ, ensuring negligible loading on precision voltage rails. Hysteresis in voltage detection is programmable, ranging from 0.5% to 5% of the nominal monitored voltage, allowing designers to tailor response characteristics for stable operation in noisy or dynamically varying power environments. Timing jitter for sequencing events is specified to remain below 1 ms, ensuring precise and predictable activation and deactivation of dependent loads.

## Mechanical and Packaging Considerations

The LTC2936IGN#PBF is delivered in a 32-lead QFN package with exposed thermal pad, providing compact integration with efficient thermal conduction to the PCB. The package facilitates surface-mount assembly while maintaining mechanical stability under thermal cycling and vibration. Maximum junction temperature is rated at 125°C, with a recommended operating ambient temperature range of –40°C to +125°C. Thermal resistance from junction to ambient (RθJA) is approximately 35°C/W in standard board layouts with exposed pad soldering, which supports reliable operation in multi-rail power systems with moderate power dissipation.

## Applications

The LTC2936IGN#PBF is deployed in applications requiring coordinated management of multiple power supplies, including data center servers, industrial control systems, telecom base stations, high-end computing platforms, and network infrastructure equipment. Its precise voltage supervision and programmable sequencing make it suitable for power distribution units, voltage regulator modules (VRMs), and systems where safe and orderly power-up and power-down of multiple voltage domains is critical. The device is also applicable in test and measurement systems requiring automated power sequencing and event logging, ensuring protection of sensitive analog-to-digital converters, FPGAs, and microprocessor cores during dynamic power transitions.

## Conclusion

The Analog Devices LTC2936IGN#PBF is a multi-channel digital power sequencer and supervisor optimized for precision voltage monitoring and controlled sequencing in complex electronic systems. It provides six independently monitored channels with programmable undervoltage and overvoltage thresholds, precise power-up and power-down sequencing, and integrated fault detection with power-good signaling. Its low quiescent current, high input impedance, and programmable hysteresis ensure minimal impact on system power integrity, while its I²C interface and nonvolatile memory allow flexible configuration and dynamic adaptation. Delivered in a compact QFN package with thermal pad, the LTC2936IGN#PBF enables reliable integration into multi-rail systems in telecom, industrial, computing, and instrumentation applications, ensuring deterministic power management, system protection, and operational stability.
LTC2936IGN#PBF Compare Parts
  • LTC2936IGN#PBF vs LTC699IS8#PBF
  • LTC2936IGN#PBF vs LTC699IN8#PBF
  • LTC2936IGN#PBF vs LTC699CS8#TRPBF
  • LTC2936IGN#PBF vs LTC699CS8#PBF
  • LTC2936IGN#PBF vs LTC699CN8#PBF
  • LTC2936IGN#PBF vs LTC695ISW-3.3#TRPBF
  • LTC2936IGN#PBF vs LTC695ISW-3.3#PBF
  • LTC2936IGN#PBF vs LTC695ISW-3.3
  • LTC2936IGN#PBF vs LTC695ISW#TRPBF
  • LTC2936IGN#PBF vs LTC695ISW#PBF
  • LTC2936IGN#PBF vs LTC695IN-3.3#PBF
  • LTC2936IGN#PBF vs LTC695IN#PBF
  • LTC2936IGN#PBF vs LTC695CSW-3.3#TRPBF
  • LTC2936IGN#PBF vs LTC695CSW-3.3#PBF
  • LTC2936IGN#PBF vs LTC695CSW#TRPBF
  • LTC2936IGN#PBF vs LTC695CSW#PBF
  • LTC2936IGN#PBF vs LTC695CN-3.3#PBF
  • LTC2936IGN#PBF vs LTC695CN-3.3#PBF
  • LTC2936IGN#PBF vs LTC695CN#PBF
  • LTC2936IGN#PBF vs LTC694IS8-3.3#TRPBF
  • LTC2936IGN#PBF vs LTC694IS8-3.3#PBF
  • LTC2936IGN#PBF vs LTC694IS8#TRPBF
  • LTC2936IGN#PBF vs LTC694IS8#PBF
  • LTC2936IGN#PBF vs LTC694IN8-3.3#PBF
  • LTC2936IGN#PBF vs LTC694IN8-3.3#PBF
  • LTC2936IGN#PBF vs LTC694IN8#PBF
  • LTC2936IGN#PBF vs LTC694IN8#PBF
  • LTC2936IGN#PBF vs LTC694CS8-3.3#TRPBF
  • LTC2936IGN#PBF vs LTC694CS8-3.3#PBF
  • LTC2936IGN#PBF vs LTC694CS8#TRPBF
  • LTC2936IGN#PBF vs LTC694CS8#PBF
  • LTC2936IGN#PBF vs LTC694CN8-3.3#PBF
  • LTC2936IGN#PBF vs LTC694CN8#PBF
  • LTC2936IGN#PBF vs LTC693CSW#TRPBF
  • LTC2936IGN#PBF vs LTC693CSW#PBF
  • LTC2936IGN#PBF vs LTC693CSW#PBF
  • LTC2936IGN#PBF vs LTC693CSW
  • LTC2936IGN#PBF vs LTC693CN#PBF
  • LTC2936IGN#PBF vs LTC692IS8#TRPBF
  • LTC2936IGN#PBF vs LTC692IS8#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.