Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Analog Devices LTC3202EMS#PBF
LTC3202EMS#PBF
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 10MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC3202EMS#PBF Datasheet
History Price: $6.49000
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC3202EMS#PBF Specification
Specification
Part No
LTC3202EMS#PBF
Category
PMIC - LED Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
4.5V
Voltage - Output
-
Current - Output / Channel
125mA
Frequency
1.5MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC3202EMS#PBF PDF Datasheet
LTC3202EMS#PBF Datasheet
Click and Download: LTC3202EMS#PBF Datasheet
LTC3202EMS#PBF Related Parts
LTC3201EMS#PBF
Analog Devices
IC LED DRIVER RGLTR 100MA 10MSOP
LTC3201EMS#TRPBF
Analog Devices
IC LED DRIVER RGLTR 100MA 10MSOP
LTC3202EDD
Analog Devices
IC LED DRV RGLTR PWM 125MA 10DFN
LTC3202EDD#PBF
Analog Devices
IC LED DRV RGLTR PWM 125MA 10DFN
LTC3202EDD#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 125MA 10DFN
LTC3202EMS#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 10MSOP
LTC3205EUF#PBF
Analog Devices
IC LED DRV RGLTR PWM 250MA 24QFN
LTC3205EUF#PBF
Linear Technology
IC LED DRV RGLTR PWM 250MA 24QFN
LTC3205EUF#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 250MA 24QFN
LTC3205XEUF#PBF
Linear Technology
LTC3205 - MULTIDISPLAY LED CNTR
LTC3205XEUF#PBF
Analog Devices
IC LED DRV RGLTR PWM 250MA 24QFN
LTC3205XEUF#TRPBF
Analog Devices
IC LED DRV RGLTR PWM 250MA 24QFN
LTC3202EMS#PBF Compare Parts
LTC3202EMS#PBF vs LTC3783IFE#PBF
LTC3202EMS#PBF vs LTC3783IDHD#TRPBF
LTC3202EMS#PBF vs LTC3783IDHD#PBF
LTC3202EMS#PBF vs LTC3783EFE#TRPBF
LTC3202EMS#PBF vs LTC3783EFE#PBF
LTC3202EMS#PBF vs LTC3783EDHD#TRPBF
LTC3202EMS#PBF vs LTC3783EDHD#PBF
LTC3202EMS#PBF vs LTC3490ES8#TRPBF
LTC3202EMS#PBF vs LTC3490ES8#PBF
LTC3202EMS#PBF vs LTC3490ES8#PBF
LTC3202EMS#PBF vs LTC3490EDD#TRPBF
LTC3202EMS#PBF vs LTC3490EDD#PBF
LTC3202EMS#PBF vs LTC3454EDD#TRPBF
LTC3202EMS#PBF vs LTC3454EDD#PBF
LTC3202EMS#PBF vs LTC3453EUF#TRPBF
LTC3202EMS#PBF vs LTC3453EUF#PBF
LTC3202EMS#PBF vs LTC3452EUF#TRPBF
LTC3202EMS#PBF vs LTC3452EUF#PBF
LTC3202EMS#PBF vs LTC3230EUD#TRPBF
LTC3202EMS#PBF vs LTC3230EUD#PBF
LTC3202EMS#PBF vs LTC3230EUD
LTC3202EMS#PBF vs LTC3220IPF-1#TRPBF
LTC3202EMS#PBF vs LTC3220IPF-1#PBF
LTC3202EMS#PBF vs LTC3220IPF-1
LTC3202EMS#PBF vs LTC3220IPF#TRPBF
LTC3202EMS#PBF vs LTC3220IPF#PBF
LTC3202EMS#PBF vs LTC3220IPF
LTC3202EMS#PBF vs LTC3220EPF-1#TRPBF
LTC3202EMS#PBF vs LTC3220EPF-1#PBF
LTC3202EMS#PBF vs LTC3220EPF-1
LTC3202EMS#PBF vs LTC3220EPF#TRPBF
LTC3202EMS#PBF vs LTC3220EPF#PBF
LTC3202EMS#PBF vs LTC3220EPF
LTC3202EMS#PBF vs LTC3219EUD#TRPBF
LTC3202EMS#PBF vs LTC3219EUD#PBF
LTC3202EMS#PBF vs LTC3218EDDB#TRPBF
LTC3202EMS#PBF vs LTC3218EDDB#TRMPBF
LTC3202EMS#PBF vs LTC3217EUD#TRPBF
LTC3202EMS#PBF vs LTC3217EUD#PBF
LTC3202EMS#PBF vs LTC3215EDD#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay