☰
LTC4252-2CMS#PBF
LTC4252-2CMS#PBF
Active
Description:  IC HOT SWAP CTRLR -48V 10MSOP
Manufacturer:  Analog Devices
History Price: $7.16000
In Stock: 33720
LTC4252-2CMS#PBF Specification
Specification
Part No
LTC4252-2CMS#PBF
Category
PMIC - Hot Swap Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
-48V
Current - Output (Max)
-
Operating Temperature
0 ℃ ~ 70 ℃
Current - Supply
800 μA
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC4252-2CMS#PBF PDF Datasheet
LTC4252-2CMS#PBF Related Parts
LTC1421CG#PBF
LTC1421CG#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG#TRPBF
LTC1421CG#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG-2.5#PBF
LTC1421CG-2.5#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CG-2.5#TRPBF
LTC1421CG-2.5#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421CSW#PBF
LTC1421CSW#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW#PBF
LTC1421CSW#PBF
Linear Technology
LTC1421 - HOT SWAP CONTROLLER
LTC1421CSW#TRPBF
LTC1421CSW#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW-2.5#PBF
LTC1421CSW-2.5#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421CSW-2.5#PBF
LTC1421CSW-2.5#PBF
Linear Technology
HOT SWAP CONTROLLER
LTC1421CSW-2.5#TRPBF
LTC1421CSW-2.5#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SOIC
LTC1421IG#PBF
LTC1421IG#PBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC1421IG#TRPBF
LTC1421IG#TRPBF
Analog Devices
IC HOT SWAP CTRLR GP 24SSOP
LTC4252-2CMS#PBF Compare Parts
  • LTC4252-2CMS#PBF vs LTC4350IGN#PBF
  • LTC4252-2CMS#PBF vs LTC4350CGN#TRPBF
  • LTC4252-2CMS#PBF vs LTC4350CGN#PBF
  • LTC4252-2CMS#PBF vs LTC4284IUHG#TRPBF
  • LTC4252-2CMS#PBF vs LTC4284IUHG#PBF
  • LTC4252-2CMS#PBF vs LTC4284HUHG#TRPBF
  • LTC4252-2CMS#PBF vs LTC4284HUHG#PBF
  • LTC4252-2CMS#PBF vs LTC4284CUHG#TRPBF
  • LTC4252-2CMS#PBF vs LTC4284CUHG#PBF
  • LTC4252-2CMS#PBF vs LTC4283IUHF#TRPBF
  • LTC4252-2CMS#PBF vs LTC4283IUHF#PBF
  • LTC4252-2CMS#PBF vs LTC4283HUHF#TRPBF
  • LTC4252-2CMS#PBF vs LTC4283HUHF#PBF
  • LTC4252-2CMS#PBF vs LTC4283CUHF#TRPBF
  • LTC4252-2CMS#PBF vs LTC4283CUHF#PBF
  • LTC4252-2CMS#PBF vs LTC4282IUH#TRPBF
  • LTC4252-2CMS#PBF vs LTC4282IUH#PBF
  • LTC4252-2CMS#PBF vs LTC4282CUH#TRPBF
  • LTC4252-2CMS#PBF vs LTC4282CUH#PBF
  • LTC4252-2CMS#PBF vs LTC4282AUH#TRPBF
  • LTC4252-2CMS#PBF vs LTC4282AUH#PBF
  • LTC4252-2CMS#PBF vs LTC4281IUFD#TRPBF
  • LTC4252-2CMS#PBF vs LTC4281IUFD#PBF
  • LTC4252-2CMS#PBF vs LTC4281CUFD#TRPBF
  • LTC4252-2CMS#PBF vs LTC4281CUFD#PBF
  • LTC4252-2CMS#PBF vs LTC4280IUFD#TRPBF
  • LTC4252-2CMS#PBF vs LTC4280IUFD#PBF
  • LTC4252-2CMS#PBF vs LTC4280CUFD#TRPBF
  • LTC4252-2CMS#PBF vs LTC4280CUFD#PBF
  • LTC4252-2CMS#PBF vs LTC4261IUFD-2#TRPBF
  • LTC4252-2CMS#PBF vs LTC4261IUFD-2#PBF
  • LTC4252-2CMS#PBF vs LTC4261IUFD#TRPBF
  • LTC4252-2CMS#PBF vs LTC4261IUFD#PBF
  • LTC4252-2CMS#PBF vs LTC4261IGN-2#TRPBF
  • LTC4252-2CMS#PBF vs LTC4261IGN-2#PBF
  • LTC4252-2CMS#PBF vs LTC4261IGN#TRPBF
  • LTC4252-2CMS#PBF vs LTC4261IGN#PBF
  • LTC4252-2CMS#PBF vs LTC4261CUFD-2#TRPBF
  • LTC4252-2CMS#PBF vs LTC4261CUFD-2#PBF
  • LTC4252-2CMS#PBF vs LTC4261CUFD#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality