Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Analog Devices LTC4371CMS#PBF
LTC4371CMS#PBF
Active
PMIC - OR Controllers, Ideal Diodes
Description:
IC DIODE-OR CTLR MON 10MSOP
Manufacturer:
Analog Devices
Datasheet:
LTC4371CMS#PBF Datasheet
History Price: $6.91000
In Stock: 47660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC4371CMS#PBF Specification
Specification
Part No
LTC4371CMS#PBF
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
N+1 ORing Controller
FET Type
N-Channel
Ratio - Input:Output
2:1
Internal Switch(s)
No
Delay Time - ON
-
Delay Time - OFF
-
Current - Output (Max)
-
Current - Supply
300 μA
Voltage - Supply
-4.5V ~ -600V
Applications
-48V Dist Power Systems, AdvancedTCA? Systems
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
LTC4371CMS#PBF PDF Datasheet
LTC4371CMS#PBF Datasheet
Click and Download: LTC4371CMS#PBF Datasheet
LTC4371CMS#PBF Related Parts
LTC1473CGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473CGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473IGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473IGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473LCGN#PBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC1473LCGN#PBF
Linear Technology
LTC1473L - LOW VOLT DUAL PWR PAT
LTC1473LCGN#TRPBF
Analog Devices
IC OR CTRLR SRC SELECT 16SSOP
LTC4352CDD#PBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4352CDD#TRPBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4352CMS#PBF
Analog Devices
IC OR CTRLR N+1 12MSOP
LTC4352CMS#TRPBF
Analog Devices
IC OR CTRLR N+1 12MSOP
LTC4352HDD#PBF
Analog Devices
IC OR CTRLR N+1 12DFN
LTC4371CMS#PBF Compare Parts
LTC4371CMS#PBF vs LTC4421IUHE#PBF
LTC4371CMS#PBF vs LTC4421IG#TRPBF
LTC4371CMS#PBF vs LTC4421IG#PBF
LTC4371CMS#PBF vs LTC4421HUHE#TRPBF
LTC4371CMS#PBF vs LTC4421HUHE#PBF
LTC4371CMS#PBF vs LTC4421HG#TRPBF
LTC4371CMS#PBF vs LTC4421HG#PBF
LTC4371CMS#PBF vs LTC4421CUHE#TRPBF
LTC4371CMS#PBF vs LTC4421CUHE#PBF
LTC4371CMS#PBF vs LTC4421CG#TRPBF
LTC4371CMS#PBF vs LTC4421CG#PBF
LTC4371CMS#PBF vs LTC4420IMSE#TRPBF
LTC4371CMS#PBF vs LTC4420IMSE#PBF
LTC4371CMS#PBF vs LTC4420IDD#TRPBF
LTC4371CMS#PBF vs LTC4420IDD#PBF
LTC4371CMS#PBF vs LTC4420CMSE#TRPBF
LTC4371CMS#PBF vs LTC4420CMSE#PBF
LTC4371CMS#PBF vs LTC4420CDD#TRPBF
LTC4371CMS#PBF vs LTC4420CDD#PBF
LTC4371CMS#PBF vs LTC4419IMSE#TRPBF
LTC4371CMS#PBF vs LTC4419IMSE#PBF
LTC4371CMS#PBF vs LTC4419IDD#TRPBF
LTC4371CMS#PBF vs LTC4419IDD#PBF
LTC4371CMS#PBF vs LTC4419CMSE#TRPBF
LTC4371CMS#PBF vs LTC4419CMSE#PBF
LTC4371CMS#PBF vs LTC4419CDD#TRPBF
LTC4371CMS#PBF vs LTC4419CDD#PBF
LTC4371CMS#PBF vs LTC4418IUF#TRPBF
LTC4371CMS#PBF vs LTC4418IUF#PBF
LTC4371CMS#PBF vs LTC4418CUF#TRPBF
LTC4371CMS#PBF vs LTC4418CUF#PBF
LTC4371CMS#PBF vs LTC4417IUF#TRPBF
LTC4371CMS#PBF vs LTC4417IUF#PBF
LTC4371CMS#PBF vs LTC4417IGN#TRPBF
LTC4371CMS#PBF vs LTC4417IGN#PBF
LTC4371CMS#PBF vs LTC4417HUF#TRPBF
LTC4371CMS#PBF vs LTC4417HUF#PBF
LTC4371CMS#PBF vs LTC4417HGN#TRPBF
LTC4371CMS#PBF vs LTC4417HGN#PBF
LTC4371CMS#PBF vs LTC4417HGN
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet