☰
LTC4441EMSE#PBF
LTC4441EMSE#PBF
Active
Description:  IC GATE DRVR LOW-SIDE 10MSOP
Manufacturer:  Analog Devices
History Price: $6.15000
In Stock: 9680
LTC4441EMSE#PBF Specification
Specification
Part No
LTC4441EMSE#PBF
Category
PMIC - Gate Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
5V ~ 25V
Logic Voltage - VIL, VIH
1.8V, 2V
Current - Peak Output (Source, Sink)
6A, 6A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
13ns, 8ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
10-MSOP-EP
LTC4441EMSE#PBF PDF Datasheet
LTC4441EMSE#PBF Related Parts
LTC1154CN8
LTC1154CN8
Analog Devices
IC GATE DRVR HIGH-SIDE 8DIP
LTC1154CN8#PBF
LTC1154CN8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8DIP
LTC1154CS8#PBF
LTC1154CS8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1154CS8#TRPBF
LTC1154CS8#TRPBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1154HS8#PBF
LTC1154HS8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1154HS8#TRPBF
LTC1154HS8#TRPBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1155CN8#PBF
LTC1155CN8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8DIP
LTC1155CN8#PBF
LTC1155CN8#PBF
Linear Technology
LTC1155 - DUAL HIGH SIDE MICROPO
LTC1155CS8#PBF
LTC1155CS8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1155CS8#TR
LTC1155CS8#TR
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1155CS8#TRPBF
LTC1155CS8#TRPBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8SOIC
LTC1155IN8#PBF
LTC1155IN8#PBF
Analog Devices
IC GATE DRVR HIGH-SIDE 8DIP
LTC4441EMSE#PBF Compare Parts
  • LTC4441EMSE#PBF vs LTC7067RMSE#PBF
  • LTC4441EMSE#PBF vs LTC7062IMSE#WTRPBF
  • LTC4441EMSE#PBF vs LTC7062IMSE#WPBF
  • LTC4441EMSE#PBF vs LTC7062EMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7062EMSE#PBF
  • LTC4441EMSE#PBF vs LTC7004MPMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7004MPMSE#PBF
  • LTC4441EMSE#PBF vs LTC7004IMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7004IMSE#PBF
  • LTC4441EMSE#PBF vs LTC7004HMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7004HMSE#PBF
  • LTC4441EMSE#PBF vs LTC7004EMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7004EMSE#PBF
  • LTC4441EMSE#PBF vs LTC7003MPMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7003MPMSE#PBF
  • LTC4441EMSE#PBF vs LTC7003IMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7003IMSE#PBF
  • LTC4441EMSE#PBF vs LTC7003HMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7003HMSE#PBF
  • LTC4441EMSE#PBF vs LTC7003EMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7003EMSE#PBF
  • LTC4441EMSE#PBF vs LTC7001MPMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7001MPMSE#TR
  • LTC4441EMSE#PBF vs LTC7001MPMSE#PBF
  • LTC4441EMSE#PBF vs LTC7001MPMSE
  • LTC4441EMSE#PBF vs LTC7001JMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7001JMSE#PBF
  • LTC4441EMSE#PBF vs LTC7001IMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7001IMSE#PBF
  • LTC4441EMSE#PBF vs LTC7001HMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7001HMSE#PBF
  • LTC4441EMSE#PBF vs LTC7001EMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7001EMSE#PBF
  • LTC4441EMSE#PBF vs LTC7000MPMSE-1#TRPBF
  • LTC4441EMSE#PBF vs LTC7000MPMSE-1#PBF
  • LTC4441EMSE#PBF vs LTC7000MPMSE-1
  • LTC4441EMSE#PBF vs LTC7000MPMSE#TRPBF
  • LTC4441EMSE#PBF vs LTC7000MPMSE#PBF
  • LTC4441EMSE#PBF vs LTC7000MPMSE
  • LTC4441EMSE#PBF vs LTC7000JMSE-1#WTRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered