Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Analog Devices LTC694IN8#PBF
LTC694IN8#PBF
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:
Analog Devices
Datasheet:
LTC694IN8#PBF Datasheet
History Price: $11.55020
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC694IN8#PBF Specification
Specification
Part No
LTC694IN8#PBF
Category
PMIC - Supervisors
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LTC694IN8#PBF PDF Datasheet
LTC694IN8#PBF Datasheet
Click and Download: LTC694IN8#PBF Datasheet
LTC694IN8#PBF Related Parts
LTC1232CN8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8DIP
LTC1232CS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232CS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1232IS8#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 8SOIC
LTC1235CN#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16DIP
LTC1235CSW#PBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1235CSW#TRPBF
Analog Devices
IC SUPERVISOR 1 CHANNEL 16SOIC
LTC1326CMS8#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#PBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC1326CMS8-2.5#TRPBF
Analog Devices
IC SUPERVISOR 3 CHANNEL 8MSOP
LTC694IN8#PBF Compare Parts
LTC694IN8#PBF vs LTC699IS8#PBF
LTC694IN8#PBF vs LTC699IN8#PBF
LTC694IN8#PBF vs LTC699CS8#TRPBF
LTC694IN8#PBF vs LTC699CS8#PBF
LTC694IN8#PBF vs LTC699CN8#PBF
LTC694IN8#PBF vs LTC695ISW-3.3#TRPBF
LTC694IN8#PBF vs LTC695ISW-3.3#PBF
LTC694IN8#PBF vs LTC695ISW-3.3
LTC694IN8#PBF vs LTC695ISW#TRPBF
LTC694IN8#PBF vs LTC695ISW#PBF
LTC694IN8#PBF vs LTC695IN-3.3#PBF
LTC694IN8#PBF vs LTC695IN#PBF
LTC694IN8#PBF vs LTC695CSW-3.3#TRPBF
LTC694IN8#PBF vs LTC695CSW-3.3#PBF
LTC694IN8#PBF vs LTC695CSW#TRPBF
LTC694IN8#PBF vs LTC695CSW#PBF
LTC694IN8#PBF vs LTC695CN-3.3#PBF
LTC694IN8#PBF vs LTC695CN-3.3#PBF
LTC694IN8#PBF vs LTC695CN#PBF
LTC694IN8#PBF vs LTC694IS8-3.3#TRPBF
LTC694IN8#PBF vs LTC694IS8-3.3#PBF
LTC694IN8#PBF vs LTC694IS8#TRPBF
LTC694IN8#PBF vs LTC694IS8#PBF
LTC694IN8#PBF vs LTC694IN8-3.3#PBF
LTC694IN8#PBF vs LTC694IN8-3.3#PBF
LTC694IN8#PBF vs LTC694CS8-3.3#TRPBF
LTC694IN8#PBF vs LTC694CS8-3.3#PBF
LTC694IN8#PBF vs LTC694CS8#TRPBF
LTC694IN8#PBF vs LTC694CS8#PBF
LTC694IN8#PBF vs LTC694CN8-3.3#PBF
LTC694IN8#PBF vs LTC694CN8#PBF
LTC694IN8#PBF vs LTC693CSW#TRPBF
LTC694IN8#PBF vs LTC693CSW#PBF
LTC694IN8#PBF vs LTC693CSW#PBF
LTC694IN8#PBF vs LTC693CSW
LTC694IN8#PBF vs LTC693CN#PBF
LTC694IN8#PBF vs LTC692IS8#TRPBF
LTC694IN8#PBF vs LTC692IS8#PBF
LTC694IN8#PBF vs LTC692CS8#TRPBF
LTC694IN8#PBF vs LTC692CS8#PBF
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend