Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Analog Devices LTC6992CDCB-4#TRMPBF
LTC6992CDCB-4#TRMPBF
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC SILICON PROG 6-DFN
Manufacturer:
Analog Devices
Datasheet:
LTC6992CDCB-4#TRMPBF Datasheet
History Price: $5.53000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC6992CDCB-4#TRMPBF Specification
Specification
Part No
LTC6992CDCB-4#TRMPBF
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Analog Devices
Series
TimerBlox
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Silicon
Count
-
Frequency
3.81Hz ~ 1MHz
Voltage - Supply
2.25V ~ 5.5V
Current - Supply
365 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
6-WFDFN Exposed Pad
Supplier Device Package
6-DFN (2x3)
Mounting Type
Surface Mount
LTC6992CDCB-4#TRMPBF PDF Datasheet
LTC6992CDCB-4#TRMPBF Datasheet
Click and Download: LTC6992CDCB-4#TRMPBF Datasheet
LTC6992CDCB-4#TRMPBF Related Parts
LTC1799CS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799CS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799HS5#WTRMPBF
Analog Devices
1KHZ TO 33MHZ RES SET SOT-23 OSC
LTC1799IS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC1799IS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900CS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900CS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900IS5#TRMPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6900IS5#TRPBF
Analog Devices
IC OSC SILICON PROG TSOT23-5
LTC6902CMS#PBF
Analog Devices
IC OSC SILICON PROG 10MSOP
LTC6992CDCB-4#TRMPBF Compare Parts
LTC6992CDCB-4#TRMPBF vs LTC6995MPS6-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995MPS6-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995MPS6-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IS6-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IS6-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IS6-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IS6-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-2
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995IDCB-1
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-2#WTRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-1#WTRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HS6-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-2
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995HDCB-1
LTC6992CDCB-4#TRMPBF vs LTC6995CS6-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CS6-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CS6-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CS6-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-2#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-2#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-2
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-1#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-1#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6995CDCB-1
LTC6992CDCB-4#TRMPBF vs LTC6992MPS6-4#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6992MPS6-4#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6992MPS6-3#TRPBF
LTC6992CDCB-4#TRMPBF vs LTC6992MPS6-3#TRMPBF
LTC6992CDCB-4#TRMPBF vs LTC6992MPS6-2#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay