Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices LTC8143EN#PBF
LTC8143EN#PBF
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 16DIP
Manufacturer:
Analog Devices
Datasheet:
LTC8143EN#PBF Datasheet
History Price: $17.37440
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LTC8143EN#PBF Specification
Specification
Part No
LTC8143EN#PBF
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
1μs
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
LTC8143EN#PBF PDF Datasheet
LTC8143EN#PBF Datasheet
Click and Download: LTC8143EN#PBF Datasheet
LTC8143EN#PBF Related Parts
LTC1257CN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257CS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257CS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IN8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8DIP
LTC1257IS8#PBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1257IS8#TRPBF
Analog Devices
IC DAC 12BIT V-OUT 8SOIC
LTC1329ACS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329ACS8-50#PBF
Linear Technology
IC DAC 8BIT A-OUT 8SO
LTC1329ACS8-50#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-10#TRPBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC1329CS8-50#PBF
Analog Devices
IC DAC 8BIT A-OUT 8SOIC
LTC8143EN#PBF Compare Parts
LTC8143EN#PBF vs LTC8143FSW#PBF
LTC8143EN#PBF vs LTC8143FSW#PBF
LTC8143EN#PBF vs LTC8143FN#PBF
LTC8143EN#PBF vs LTC8143FN#PBF
LTC8143EN#PBF vs LTC8143ESW#TRPBF
LTC8143EN#PBF vs LTC8143ESW#PBF
LTC8143EN#PBF vs LTC8043FS8#TRPBF
LTC8143EN#PBF vs LTC8043FS8#PBF
LTC8143EN#PBF vs LTC8043FN8#PBF
LTC8143EN#PBF vs LTC8043ES8#TRPBF
LTC8143EN#PBF vs LTC8043ES8#PBF
LTC8143EN#PBF vs LTC8043EN8#PBF
LTC8143EN#PBF vs LTC7545ALSW#TRPBF
LTC8143EN#PBF vs LTC7545ALSW#PBF
LTC8143EN#PBF vs LTC7545ALN#PBF
LTC8143EN#PBF vs LTC7545ALG#TRPBF
LTC8143EN#PBF vs LTC7545ALG#PBF
LTC8143EN#PBF vs LTC7545AKSW#TRPBF
LTC8143EN#PBF vs LTC7545AKSW#PBF
LTC8143EN#PBF vs LTC7545AKN#PBF
LTC8143EN#PBF vs LTC7545AKG#TRPBF
LTC8143EN#PBF vs LTC7545AKG#PBF
LTC8143EN#PBF vs LTC7545ACSW#TRPBF
LTC8143EN#PBF vs LTC7545ACSW#PBF
LTC8143EN#PBF vs LTC7545ACN#PBF
LTC8143EN#PBF vs LTC7545ACN#PBF
LTC8143EN#PBF vs LTC7545ACG#TRPBF
LTC8143EN#PBF vs LTC7545ACG#PBF
LTC8143EN#PBF vs LTC7545ABSW#TRPBF
LTC8143EN#PBF vs LTC7545ABSW#PBF
LTC8143EN#PBF vs LTC7545ABN#PBF
LTC8143EN#PBF vs LTC7545ABG#TRPBF
LTC8143EN#PBF vs LTC7545ABG#PBF
LTC8143EN#PBF vs LTC7545ABG#PBF
LTC8143EN#PBF vs LTC7543KSW#TRPBF
LTC8143EN#PBF vs LTC7543KSW#PBF
LTC8143EN#PBF vs LTC7543KN#PBF
LTC8143EN#PBF vs LTC7543GKSW#TRPBF
LTC8143EN#PBF vs LTC7543GKSW#PBF
LTC8143EN#PBF vs LTC7543GKN#PBF
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok