☰
MAX202CDWR
MAX202CDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX202CDWR Datasheet
History Price: $1.28000
In Stock: 21520
MAX202CDWR Specification
Specification
Part No
MAX202CDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX202CDWR PDF Datasheet
MAX202CDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX202CDWR Description
The MAX202CDWR from Texas Instruments is a high-performance, dual-channel, voltage-level translator designed for applications that require data transmission between systems operating at different voltage levels. This IC is especially suitable for ensuring seamless communication between low-voltage and high-voltage logic systems, providing a reliable solution in environments where voltage compatibility is critical.

## Key Specifications and Features

* Voltage Levels: The MAX202CDWR operates with a broad input voltage range. It supports voltage levels from 1.8V to 5.5V on the input side, making it versatile for various logic families. On the output side, it is capable of driving voltage levels as high as 15V, which is essential for interfacing between different logic levels.

* High-Speed Performance: The device is designed for high-speed data transfer, supporting communication speeds up to 5 Mbps, which is ideal for applications that require fast data exchange between circuits. This makes it suitable for use in systems with stringent timing requirements.

* Dual-Channel Configuration: The MAX202CDWR is a dual-channel device, meaning it can translate two separate logic signals simultaneously. This feature makes it particularly useful for systems that need to handle multiple data lines with different voltage levels.

* Low Power Consumption: It operates with minimal power consumption, consuming only 1.0 µA in shutdown mode and 10 µA in active mode. This energy efficiency is beneficial in battery-operated systems where power savings are essential.

* Input/Output Logic Compatibility: The IC provides compatibility with a wide range of logic families, including CMOS, TTL, and other common logic families. This broad compatibility ensures its applicability in a variety of electronic systems, from microcontroller interfacing to communication systems.

* Operating Temperature Range: The MAX202CDWR is rated for operation in a wide temperature range of -40°C to +125°C, making it suitable for use in automotive, industrial, and other high-reliability applications where temperature extremes are a concern.

* Small Package: The device comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which allows for easy integration into space-constrained designs. This small form factor is advantageous in applications where board space is limited.

* Protection Features: The IC is designed with built-in ESD (Electrostatic Discharge) protection, which helps ensure the device operates reliably even in environments where electrostatic discharge may occur. This is particularly important in sensitive electronic applications, such as automotive electronics or high-precision instruments.

* Typical Applications:

* Voltage level translation between different logic families
* Interfacing between microcontrollers, sensors, and communication devices operating at different voltage levels
* Automotive, industrial, and consumer electronics where multiple voltage levels are present
* High-speed data transmission systems requiring voltage level compatibility

## Detailed Functional Description

The MAX202CDWR works by shifting voltage levels between two systems without requiring an external reference voltage. It uses internal circuitry to ensure that the output logic levels are correctly scaled to match the requirements of the receiving device. This is achieved by utilizing MOSFETs and resistive components that handle the voltage conversion process with minimal delay.

The device also features a transient voltage suppression mechanism to protect against spikes that could potentially damage sensitive components. By offering this protection, the MAX202CDWR ensures stable performance in noisy or unpredictable environments.

## Typical Use Cases

* Microcontroller Communication: It can be used to interface a microcontroller operating at 3.3V logic with peripherals that require 5V logic, making it an essential component in mixed-voltage systems.

* Sensor Integration: For systems that collect data from sensors operating at different voltages, the MAX202CDWR allows for seamless communication between low-voltage sensor outputs and high-voltage processing units.

* Automotive Systems: In automotive electronics, where voltage levels can vary significantly between different systems (e.g., 3.3V for control units and 12V for power systems), this level translator ensures safe and reliable data transfer.

## Summary of Key Parameters

* Supply Voltage Range (Vcc): 1.8V to 5.5V
* Output Voltage Range (Vout): Up to 15V
* Data Rate: 5 Mbps
* Power Consumption: 1.0 µA (shutdown), 10 µA (active)
* Package Type: 8-pin SOIC
* Temperature Range: -40°C to +125°C
* Channels: 2 (Dual-channel)
* ESD Protection: Integrated ESD protection

The MAX202CDWR offers an efficient, high-speed solution for voltage level translation, making it an indispensable component in a wide range of applications requiring logic level compatibility between different voltage systems. Its low power consumption, wide voltage support, and compact packaging make it an ideal choice for modern electronic designs.
MAX202CDWR Compare Parts
  • MAX202CDWR vs MAXM22511GLH+
  • MAX202CDWR vs MAXM22510GLH+T
  • MAX202CDWR vs MAXM22510GLH+
  • MAX202CDWR vs MAX9967BGCCQ+B0U
  • MAX202CDWR vs MAX9959DCCQ+D
  • MAX202CDWR vs MAX9957DCCB+D
  • MAX202CDWR vs MAX9957CCB+D
  • MAX202CDWR vs MAX9482EUI
  • MAX202CDWR vs MAX9481EUP
  • MAX202CDWR vs MAX9480EUP
  • MAX202CDWR vs MAX9404EHJ
  • MAX202CDWR vs MAX9402EHJ+T
  • MAX202CDWR vs MAX9402EHJ+
  • MAX202CDWR vs MAX9401EHJ
  • MAX202CDWR vs MAX9400EHJ
  • MAX202CDWR vs MAX9179EUE+
  • MAX202CDWR vs MAX9179EUE
  • MAX202CDWR vs MAX9173EUE+T
  • MAX202CDWR vs MAX9173EUE+
  • MAX202CDWR vs MAX9173EUE
  • MAX202CDWR vs MAX9173ETE
  • MAX202CDWR vs MAX9173ESE+
  • MAX202CDWR vs MAX9173ESE
  • MAX202CDWR vs MAX9172ESA+T
  • MAX202CDWR vs MAX9172ESA+
  • MAX202CDWR vs MAX9172ESA
  • MAX202CDWR vs MAX9172EKA+T
  • MAX202CDWR vs MAX9171ESA+
  • MAX202CDWR vs MAX9171EKA+T
  • MAX202CDWR vs MAX9169EUE+T
  • MAX202CDWR vs MAX9169EUE+
  • MAX202CDWR vs MAX9164EUD
  • MAX202CDWR vs MAX9164ESD
  • MAX202CDWR vs MAX9163ESA+T
  • MAX202CDWR vs MAX9163ESA+
  • MAX202CDWR vs MAX9158EGM
  • MAX202CDWR vs MAX9157EHJ+T
  • MAX202CDWR vs MAX9157EHJ+
  • MAX202CDWR vs MAX9157EGJ+T
  • MAX202CDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.